Nisshinbo Micro Devices Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RP130Q271D-TR-FE

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB
Request a Quote
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RP130Q271D-TR-FE is a low noise linear voltage regulator from Lingto Electronic Limited, designed to provide a stable output with high ripple rejection and low dropout voltage. It operates within an input voltage range of 1.7 V to 6.5 V and offers a fixed output voltage of 2.7 V with an accuracy of ±1.0% at 25°C. The device features a typical supply current of 38 µA and a standby current of just 0.1 µA, making it suitable for battery-powered applications. This regulator includes built-in fold-back protection and is optimized for low dropout performance, with a typical dropout voltage of 0.32 V at 150 mA output. The RP130Q271D-TR-FE is available in compact packages such as SC-82AB, allowing for high-density mounting on circuit boards. It is recommended for use in portable communication devices, cameras, and other electronic appliances requiring a stable power source.

Datasheet Summary
Powered by GS/AI

The RP130Q271D-TR-FE is a low noise linear voltage regulator from Lingto Electronic Limited, designed to provide a stable output with high ripple rejection and low dropout voltage. It operates within an input voltage range of 1.7 V to 6.5 V and offers a fixed output voltage of 2.7 V with an accuracy of ±1.0% at 25°C. The device features a typical supply current of 38 µA and a standby current of just 0.1 µA, making it suitable for battery-powered applications. This regulator includes built-in fold-back protection and is optimized for low dropout performance, with a typical dropout voltage of 0.32 V at 150 mA output. The RP130Q271D-TR-FE is available in compact packages such as SC-82AB, allowing for high-density mounting on circuit boards. It is recommended for use in portable communication devices, cameras, and other electronic appliances requiring a stable power source.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - RP130Q271D-TR-FE-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
RP130Q271D-TR-FE-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RP130Q271D-TR-FE-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - RP130Q271D-TR-FE - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RP130Q271D-TR-FE
PMIC - Voltage Regulators - Linear RP130Q271D-TR-FE
IC REG LINEAR 2.7V 150MA SC82AB

IC REG LINEAR 2.7V 150MA SC82AB

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RP130Q271D-TR-FE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RP130Q271D-TR-FE
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RP130Q271D-TR-FE
IC REG LINEAR 2.7V 150MA SC82AB

IC REG LINEAR 2.7V 150MA SC82AB

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number RP130Q271D-TR-FE-ND RP130Q271D-TR-FE RP130Q271D-TR-FE
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; SC-82A, SOT-343
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data