The RP130N251D-TR-FE is a low noise linear voltage regulator IC designed to provide a stable output voltage with high accuracy and low dropout voltage. It operates within an input voltage range of 1.7 V to 6.5 V and offers a fixed output voltage of 2.5 V with an accuracy of ±1.0% at 25°C. The device features a typical supply current of 38 µA and a standby current of 0.1 µA, making it suitable for battery-powered applications. The regulator includes built-in protection features such as a short current limit circuit and a fold-back protection circuit with a limit of 40 mA. It also boasts a ripple rejection of 80 dB at 1 kHz, ensuring stable performance in noisy environments. The RP130N251D-TR-FE is available in a compact SOT-23-5 package, facilitating high-density mounting on PCBs. This product is ideal for use in portable communication devices, cameras, and other electronic appliances requiring a reliable power source.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Low Noise 150mA LDO Regulator
IC REG LINEAR 2.5V 150MA SOT23-5
IC REG LINEAR 2.5V 150MA SOT23-5
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | RP130N251D-TR-FE-ND | RP130N251D-TR-FE | RP130N251D-TR-FE | RP130N251D-TR-FE |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | ||
| Special Features | Input Overcurrent Protection | Enable |