Linear Voltage Regulator IC Negative Fixed 1 Output 100mA DFN(PLP)1212-6
IC REG LIN -1.2V 100MA DFN1212-6
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | RP117K121D-TR-ND | RP117K121D-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Negative | |
| Output Voltage Type | Fixed | |
| Package Type | Other; 6-XFDFN | |
| Special Features | Input Overcurrent Protection | Enable |