The RP130K351D-TR is a low noise linear voltage regulator IC designed for high efficiency and low power consumption. It operates within an input voltage range of 1.7 V to 6.5 V and provides a fixed output voltage of 3.5 V with an accuracy of ±1.0% at 25°C. The device features a typical supply current of 38 µA and a standby current of just 0.1 µA, making it suitable for battery-powered applications. The dropout voltage is typically 0.32 V at 150 mA output current, ensuring effective performance in low-voltage scenarios. This regulator includes built-in fold-back protection and is optimized for improved transient response and ripple rejection, rated at 80 dB at 1 kHz. It is available in compact packages such as DFN(PL)1010-4, SOT-23-5, and SC-82AB, facilitating high-density mounting on PCBs. Recommended for use in portable communication devices, cameras, and other electronic appliances, the RP130K351D-TR is a versatile choice for engineers seeking reliable voltage regulation in space-constrained designs.
Fixed Positive LDO Regulator, 3.5V, 0.51V Dropout, CMOS, PDSO4
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DFN(PLP)1010-4B
IC REG LIN 3.5V 150MA DFN1010-4
| Rochester Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | RP130K351D-TR | 2129-RP130K351D-TR-ND | RP130K351D-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; DFN(PLP)1010-4 | Other; 4-UDFN Exposed Pad | |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Special Features | Input Overcurrent Protection | Enable |