Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Win Source Part Number: 992919-RP131H151D-T1
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: RP131x
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6.5V
Voltage - Output (Min/Fixed): 1.5V
Package / Case: SOT-89-5/6
Supplier Device Package: SOT-89-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 70dB (1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 90 µA
HTSUS: 8542.39.0001
Mfr: Nisshinbo Micro Devices Inc.
Other Names: RP131H151D-T1-FE-ND,
Base Product Number: RP131
Voltage Dropout (Max): 1.1V @ 1A
IC REG LINEAR 1.5V 1A SOT89-5
IC REG LINEAR 1.5V 1A SOT89-5
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 2129-RP131H151D-T1-FECT-ND | 992919-RP131H151D-T1-FE | RP131H151D-T1-FE | RP131H151D-T1-FE |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | SOT89; Other; SOT-89-5/6 | SOT89; Other; Tape & Reel | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |