Linear Voltage Regulator IC Positive Fixed 1 Output 1A DFN(PLP)1820-6
Low Voltage 1ALDO Regulator
IC REG LINEAR 1.8V 1A DFN1820-6
IC REG LINEAR 1.8V 1A DFN1820-6
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | RP132K181B-TR-ND | RP132K181B-TR | RP132K181B-TR | RP132K181B-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 6-UFDFN Exposed Pad | Other; DFN(PL)1820-6 | ||
| Special Features | Input Overcurrent Protection | Enable |