Nisshinbo Micro Devices Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RP130K441D-TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DFN(PLP)1010-4B
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DFN(PLP)1010-4B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - RP130K441D-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
RP130K441D-TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RP130K441D-TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DFN(PLP)1010-4B

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DFN(PLP)1010-4B

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 966372-RP130K441D-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
966372-RP130K441D-TR
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 966372-RP130K441D-TR
Win Source Part Number: 966372-RP130K441D-TR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: RP130x Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 6.5V Voltage - Output (Min/Fixed): 4.4V Package / Case: 4-UDFN Exposed Pad Supplier Device Package: DFN(PLP)1010-4 Temperature Range - Operating: -40°C ~ 105°C (TA) PSRR: 80dB (1kHz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 58 µA HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Other Names: RICRICRP130K441D-TR, 2156-RP130K441D-TR Base Product Number: RP130 Voltage Dropout (Max): 0.31V @ 150mA

Win Source Part Number: 966372-RP130K441D-TR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: RP130x
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6.5V
Voltage - Output (Min/Fixed): 4.4V
Package / Case: 4-UDFN Exposed Pad
Supplier Device Package: DFN(PLP)1010-4
Temperature Range - Operating: -40°C ~ 105°C (TA)
PSRR: 80dB (1kHz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 58 µA
HTSUS: 8542.39.0001
Mfr: Nisshinbo Micro Devices Inc.
Other Names: RICRICRP130K441D-TR,2156-RP130K441D-TR
Base Product Number: RP130
Voltage Dropout (Max): 0.31V @ 150mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RP130K441D-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RP130K441D-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RP130K441D-TR
IC REG LIN 4.4V 150MA DFN1010-4

IC REG LIN 4.4V 150MA DFN1010-4

Supplier's Site
PMIC - Voltage Regulators - Linear - RP130K441D-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RP130K441D-TR
PMIC - Voltage Regulators - Linear RP130K441D-TR
IC REG LIN 4.4V 150MA DFN1010-4

IC REG LIN 4.4V 150MA DFN1010-4

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number RP130K441D-TR-ND 966372-RP130K441D-TR RP130K441D-TR RP130K441D-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; 4-UDFN Exposed Pad Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4973SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 1.5 amps
VIN 3 to 5.5 volts
View Details
Battery Chargers - BQ24108RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1223377 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details