Nisshinbo Micro Devices Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RP115L331D-E2

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DFN1216-8
Request a Quote
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DFN1216-8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RP115L331D-E2 is a linear voltage regulator from Lingto Electronic Limited, designed to provide a stable output voltage of 3.3V with a maximum output current of 1.0 A. It features a low dropout voltage of approximately 0.195 V at 1.0 A output, ensuring efficient operation in battery-powered applications. The device offers high ripple rejection of up to 80 dB, making it suitable for sensitive electronic equipment. This regulator incorporates several protective features, including thermal shutdown, current limiting, and reverse current protection, enhancing reliability in various applications. The RP115L331D-E2 is packaged in a compact DFN1216-8 format, which is advantageous for space-constrained designs. It operates with a typical supply current of 110 OºA and a low standby current of 0.5 OºA, contributing to extended battery life in portable devices. The output voltage can be set within a range of 0.7 V to 4.3 V in 0.1 V steps, providing flexibility for different applications. Overall, the RP115L331D-E2 is well-suited for use in portable communication equipment, cameras, and other battery-operated devices where efficiency and reliability are critical.

Datasheet Summary
Powered by GS/AI

The RP115L331D-E2 is a linear voltage regulator from Lingto Electronic Limited, designed to provide a stable output voltage of 3.3V with a maximum output current of 1.0 A. It features a low dropout voltage of approximately 0.195 V at 1.0 A output, ensuring efficient operation in battery-powered applications. The device offers high ripple rejection of up to 80 dB, making it suitable for sensitive electronic equipment. This regulator incorporates several protective features, including thermal shutdown, current limiting, and reverse current protection, enhancing reliability in various applications. The RP115L331D-E2 is packaged in a compact DFN1216-8 format, which is advantageous for space-constrained designs. It operates with a typical supply current of 110 OºA and a low standby current of 0.5 OºA, contributing to extended battery life in portable devices. The output voltage can be set within a range of 0.7 V to 4.3 V in 0.1 V steps, providing flexibility for different applications. Overall, the RP115L331D-E2 is well-suited for use in portable communication equipment, cameras, and other battery-operated devices where efficiency and reliability are critical.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 2129-RP115L331D-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
2129-RP115L331D-E2TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2129-RP115L331D-E2TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DFN1216-8

Linear Voltage Regulator IC Positive Fixed 1 Output 1A DFN1216-8

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 2129-RP115L331D-E2CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
2129-RP115L331D-E2CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2129-RP115L331D-E2CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DFN1216-8

Linear Voltage Regulator IC Positive Fixed 1 Output 1A DFN1216-8

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 2129-RP115L331D-E2DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
2129-RP115L331D-E2DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2129-RP115L331D-E2DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DFN1216-8

Linear Voltage Regulator IC Positive Fixed 1 Output 1A DFN1216-8

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - RP115L331D-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RP115L331D-E2
PMIC - Voltage Regulators - Linear RP115L331D-E2
IC REG LINEAR 3.3V 1A DFN1216-8

IC REG LINEAR 3.3V 1A DFN1216-8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RP115L331D-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RP115L331D-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RP115L331D-E2
IC REG LINEAR 3.3V 1A DFN1216-8

IC REG LINEAR 3.3V 1A DFN1216-8

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 2129-RP115L331D-E2TR-ND RP115L331D-E2 RP115L331D-E2
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; 8-XFDFN Exposed Pad
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Power Management - Specialized - 620-1997-6-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Voltage Regulators - 2412914P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP3303AR-3.3-RL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details
Battery Management - BQ25703ARSNT - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details