Linear Voltage Regulator IC Negative Fixed 1 Output 100mA DFN(PLP)1212-6
IC REG LIN -1.3V 100MA DFN1212-6
IC REG LIN -1.3V 100MA DFN1212-6
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | RP117K131D-TR-ND | RP117K131D-TR | RP117K131D-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Negative | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; 6-XFDFN | ||
| Special Features | Input Overcurrent Protection | Enable |