Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-5-P2
IC REG LINEAR 3.4V 1A TO252-5-P2
IC REG LINEAR 3.4V 1A TO252-5-P2
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | RP132J341D-T1-FE-ND | RP132J341D-T1-FE | RP132J341D-T1-FE |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | DPAK; Other; TO-252-6, DPAK (5 Leads + Tab) | DPAK | |
| Special Features | Input Overcurrent Protection | Enable |