Nisshinbo Micro Devices Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RP131S111B-E2-FE

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP-J
Request a Quote
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP-J
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RP131S111B-E2-FE is a linear voltage regulator from the RP131x series, designed to provide a fixed output voltage of 1.1V with a maximum output current of 1A. It operates within an input voltage range of 1.6V to 6.5V and features a low dropout voltage of approximately 0.5V at 2.8V output and 1A load. The device includes built-in protection features such as thermal shutdown, current limit, and fold-back protection, ensuring safe operation under various conditions. The typical supply current is 65µA, with a standby current of only 0.15µA, making it suitable for battery-powered applications. The output voltage accuracy is ±1.0%, and it offers good ripple rejection of 70dB at 1kHz. The RP131S111B-E2-FE is available in a compact HSOP-6J package, which is conducive to high-density board layouts. It is recommended to use ceramic capacitors of at least 2.2µF for output voltages up to 3.6V and 4.7µF for higher voltages. This product is ideal for applications in portable communication devices, cameras, and other consumer electronics.

Datasheet Summary
Powered by GS/AI

The RP131S111B-E2-FE is a linear voltage regulator from the RP131x series, designed to provide a fixed output voltage of 1.1V with a maximum output current of 1A. It operates within an input voltage range of 1.6V to 6.5V and features a low dropout voltage of approximately 0.5V at 2.8V output and 1A load. The device includes built-in protection features such as thermal shutdown, current limit, and fold-back protection, ensuring safe operation under various conditions. The typical supply current is 65µA, with a standby current of only 0.15µA, making it suitable for battery-powered applications. The output voltage accuracy is ±1.0%, and it offers good ripple rejection of 70dB at 1kHz. The RP131S111B-E2-FE is available in a compact HSOP-6J package, which is conducive to high-density board layouts. It is recommended to use ceramic capacitors of at least 2.2µF for output voltages up to 3.6V and 4.7µF for higher voltages. This product is ideal for applications in portable communication devices, cameras, and other consumer electronics.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - RP131S111B-E2-FE-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
RP131S111B-E2-FE-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RP131S111B-E2-FE-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP-J

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP-J

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RP131S111B-E2-FE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RP131S111B-E2-FE
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RP131S111B-E2-FE
IC REG LINEAR 1.1V 1A 6HSOP

IC REG LINEAR 1.1V 1A 6HSOP

Supplier's Site
PMIC - Voltage Regulators - Linear - RP131S111B-E2-FE - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RP131S111B-E2-FE
PMIC - Voltage Regulators - Linear RP131S111B-E2-FE
IC REG LINEAR 1.1V 1A 6HSOP

IC REG LINEAR 1.1V 1A 6HSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number RP131S111B-E2-FE-ND RP131S111B-E2-FE RP131S111B-E2-FE
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOIC; Other; "6-SOIC Variation (0.154"", 3.90mm Width), 4 Leads + 2 Fins" SOIC
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A2557KLBTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs; Status Flag
VIN 4.75 to 5.25 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3608AR-REEL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Battery Chargers - BQ24004PWP - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Voltage Regulators - 7513033 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details