Linear Voltage Regulator IC Negative Fixed 1 Output 100mA DFN(PLP)1212-6
Fixed Negative LDO Regulator, 4.8V, 0.21V Dropout, PDSO6
IC REG LIN -4.8V 100MA DFN1212-6
| DigiKey | Rochester Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | RP117K481D-TR-ND | RP117K481D-TR | RP117K481D-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Standard | ||
| Output Polarity | Negative | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; 6-XFDFN | Other; DFN(PLP)1212-6 | |
| Special Features | Input Overcurrent Protection | Enable |