Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP-J
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP-J
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP-J
Win Source Part Number: 1167208-RP131S341D-E
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: RP131x
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6.5V
Voltage - Output (Min/Fixed): 3.4V
Package / Case: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins
Supplier Device Package: 6-HSOP-J
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 90 µA
HTSUS: 8542.39.0001
Mfr: Nisshinbo Micro Devices Inc.
Other Names: 2129-RP131S341D-E2-F
Base Product Number: RP131
Voltage Dropout (Max): 0.65V @ 1A
Fixed Positive LDO Regulator, 3.4V, 0.65V Dropout, PDSO6
IC REG LINEAR 3.4V 1A 6HSOP
IC REG LINEAR 3.4V 1A 6HSOP
| DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 2129-RP131S341D-E2-FECT-ND | 1167208-RP131S341D-E2-FE | RP131S341D-E2-FE | RP131S341D-E2-FE | RP131S341D-E2-FE |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Standard | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | SOIC; Other; "6-SOIC Variation (0.154"", 3.90mm Width), 4 Leads + 2 Fins" | SOIC; Other; Tape & Reel | Other; HSOP-6J | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |