Cole-Parmer Datasheets for Laboratory Filters
Laboratory filters are used to remove particulates from samples in laboratory-scale applications. They consist of a filter medium and housing or holder that constrains and supports the filter media in the sample’s path.
Laboratory Filters: Learn more
| Product Name | Notes |
|---|---|
| • A number of filters are available to protect the measurement cell from abrasion or corrosive vapors • Sensor filters protect against contamination and errors Pre-Filter Ppad, for use with... | |
| • A number of filters are available to protect the measurement cell from abrasion or corrosive vapors • Sensor filters protect against contamination and errors | |
| • Added quality control to your industrial hygiene testing • Meets NIOSH Method 7300 requirements • Industrial hygiene standards for trace metals Filters are 37-mm diameter mixed cellulose ester (MCE)... | |
| • Assemblies connect directly to your existing digestion cups • Sample is ready in just seconds • Convenient, economical method for filtration • Produce quality results with clean samples The... | |
| • Assemblies connect directly to your existing digestion cups • Sample is ready in just seconds • Convenient, economical method for filtration • Produce quality results with clean samples Certified... | |
| • Broad range of process alternatives for the filtration and concentration of biological samples • Disposable ultrafiltration devices concentrate and purify biological samples to concentrations over 100x in a single... | |
| • Compliant with EPA method 1664 for SPE of oil and grease UltraPrepâ„¢ Preactivated C-18 Premium Extraction Disks eliminate need for conditioning. This C-18 filter has a glass fiber prefilter... | |
| • Compliant with EPA method 1664 for SPE of oil and grease • For use with the UltraLow C18 filters | |
| • Compliant with EPA method 1664 for SPE of oil and grease • Provides great recoveries and fast flow rates • High solids-filtering capacity UltraFlow® C-18 Extraction Disks eliminate the... | |
| • Compliant with EPA method 1664 for SPE of oil and grease • UltraLow filters are C18 filters - and do not need to be conditioned • Prefilter is sold... | |
| • Convenient disposable units are ideal for aqueous solutions • Polypropylene funnels come with integrated 0.45 <mu>m mixed-cellulose ester (MCE) filter membrane and stopper • Filters up to 250mL of... | |
| • Convenient filtration without a transfer step • Simple to use just press on plunger • Filter 15- and 50- mL samples within sample cups • No need for separate... | |
| • Convenient, economical method for filtration • Produce quality results with clean samples • Results within seconds 100 mL systems include 100 FlipMate assemblies, 200 digestion cups, and 100 caps... | |
| • Convenient, economical method for filtration • Produce quality results with clean samples • Results within seconds 50 mL systems include 200 FlipMate assemblies, 400 digestion cups, and 200 caps... | |
| • Decrease sample prep time for your suspended solids testing • Approved for Standard Methods 2540 • Ready-to-use filters for total and volatile suspended solids • Each filter is individually... | |
| • Disposable filter capsule contains high-purity activated carbon and glass microfiber HEPA filter • Large surface area of activated carbon for maximum flow and contaminant removal These in-line filters are... | |
| • Filter groundwater samples for dissolved metal analysis Groundwater filter capsules are designed to make the process of collecting groundwater samples for analysis quick, easy, and convenient. Capsules contain no... | |
| • For ultrafast sterilization up to 20 L using vacuum filtration These bottle-top filter devices are non-cytotoxic, non-pyrogenic. Millipore Express polyethersulfone membrane is ideal for fast sterilization of tissue culture... | |
| • High quality, economical price These nonsterile syringe filters are tested for physical properties and UV detectable extractables. Each unit features secure, enhanced female Luer-Lok<tm> inlet and male luer slip... | |
| • Housings are specifically designed to minimize sample holdup and maximize recovery • Non-pigmented acrylic or polypropylene (PP) housings feature integral filter sealing to avoid the risk of contamination from... | |
| • Ideal for aggressive chemicals and air filtration applications • High temperature and strong chemical resistance • Excellent air permeability with minimal pressure drop • High loading capacity Pure PTFE... | |
| • Ideal for air particle monitoring and environmental testing • Laser cutting ensures a clean, fiber-free filter edge • Excellent temperature and chemical resistance Quality filters to meet your industrial... | |
| • Ideal for pharmaceutical, biotechnology, and food and beverage applications. • 99.97% efficiency at 0.3 <mu>m Designed to provide bacteria-, algae-, fungal-free air for sterile applications, such as fermentors or... | |
| • Ideal for stirred cells and micropartition system There high recovery, hydrophilic membranes are made of regenerated cellulose. The tight microstructure ensures the highest possible retention with the lowest possible... | |
|
SZLS020020L3H3H-GIO - Filter Capsule PES, 0.2um, 2200 cm2, sterile, 3/8" to 1/2" barb -- GO-49701-64
|
• Improved wetability for critical processes The capsule contains two layers of polyethersulfone (PES) membrane, which is inherently hydrophilic, low in extractables, and has excellent flow rates. The membrane also... |
|
UFC210024 - Millipore Amicon Ultra Centrifugal Filters, 2.0 mL, 100K MWCO; pack of 24 -- GO-29968-38
|
• Low-binding regenerated cellulose membrane, fast processing, and >90% recoveries • Unique vertical housing These units are premier tools for protein concentration and desalting. Typical applications include purifying macromolecular components... |
| • Manufactured to exacting standards for uniform performance • Coarse retention; retains large crystalline particles and gelatinous precipitates. Fast flow rate, smooth surface, normal hardness. Ideal for clarifying and removing... | |
| • Manufactured to exacting standards for uniform performance • Coarse retention; seed germination, retains large particles Ideal for clarifying and removing precipitates and preparation for qualitative analysis. These papers are... | |
| • Manufactured to exacting standards for uniform performance • Collect fine precipitates (<5 <micro>m) such as SrSO<sub>4</sub>, BaSO<sub>4</sub>, HgCrO<sub>4</sub>, and colloidal dispersions; gravimetric analysis Ideal for gravimetric analysis and environmental... | |
| • Manufactured to exacting standards for uniform performance • Fast flow rate, retains coarse particulates and gelatinous precipitates (>10 <micro>m); filter hydroxides and metallic aerosols, environmental monitoring, silica in steel... | |
| • Manufactured to exacting standards for uniform performance • High retention efficiency for medium-fine crystalline precipitates like barium sulfate, slow flow rate, smooth surface, normal hardness Ideal for clarifying and... | |
| • Manufactured to exacting standards for uniform performance • High wet strength, suitable for use under high pressure, high chemical and pH resistance, retains fine crystalline precipitates (<5 <micro>m), slow... | |
| • Manufactured to exacting standards for uniform performance • Highest purity for retaining medium particles (5 to 10 <micro>m), precise gravimetric analysis Ideal for gravimetric analysis and environmental monitoring. These... | |
| • Manufactured to exacting standards for uniform performance • Highest retention efficiency, retains very fine particulates, very slow flow rate, smooth Ideal for clarifying and removing precipitates and preparation for... | |
| • Manufactured to exacting standards for uniform performance • Medium retention (5 to 10 <micro>m), fast flow rate analysis of soils, fertilizers, cement, and minerals Ideal for gravimetric analysis and... | |
| • Manufactured to exacting standards for uniform performance • Medium retention; retains crystalline precipitates, moderate flow rate, smooth surface, normal hardness Ideal for clarifying and removing precipitates and preparation for... | |
| • Manufactured to exacting standards for uniform performance • Medium retention; retains medium crystalline precipitates, fast flow rate, smooth surface, normal hardness Ideal for clarifying and removing precipitates and preparation... | |
|
N05B12.5CM - Advantec Grade 5B Ashless Quantitative Filters, 5-10 um, 12.5 cm; 100/Pk -- GO-81051-20
|
• Manufactured to exacting standards for uniform performance • Retains medium particles (5 to 10 <micro>m) such as CaCO<sub>3</sub>, PbSO<sub>4</sub>, CaCO<sub>4</sub>, MnCO<sub>3</sub>, ZnCO<sub>3</sub>, ZnS, AgCl Ideal for gravimetric analysis and... |
| • Manufactured to exacting standards for uniform performance • Retains medium to medium-fine particulates, slow flow rate, smooth, normal hardness Ideal for clarifying and removing precipitates and preparation for qualitative... | |
| • Manufactured to exacting standards for uniform performance • Retains medium-fine particulates (2 to 10 <micro>m), trace and precious metals Ideal for gravimetric analysis and environmental monitoring. These papers are... | |
| • Meets EPA method 1311 requirements • Binder-free borosilicate glass fiber has porosity limits of 0.7 ìm ± 0.1 ìm • Exhibit a 98% particle retention rate • Available as... | |
| • No ductwork<emdash>easi ly adapts to your changing lab spaces • Uses the Erlab<reg> GFH filtration technology and Neutrodine<reg> filters • Filtration allows you to work safely with a broader... | |
| • Prevent sample-to-sample contamination to ensure accurate alpha particle spectra • Polypropylene construction withstands exposure to acids and bases • Choose convenient preassembled filter units or separate funnels and filters... | |
| • Ready to be weighed and used for suspended solids filtration • Use in Standard Methods 2540 • Provide consistently stable weights • Made from binderless borosilicate glass and have... | |
| • Use for air and water pollution official test methods • High loading capacity • Withstands high temperatures up to 500<deg>C • Collection equivalent to Pall<reg> Gelman A/E, Whatman<tm> 934-AH<tm>,... | |
| General-purpose filters | |
| Hayward(R) bags are made from nonwoven polypropylene felt. The single-length bags have a surface area of 2.0 ft<sup>2</sup>; double length bags have a surface area of 4.1 ft<sup>2</sup>. Bags are... | |
| HPLC sample preparation filters | |
| Hydrophilic PTFE membranes offer maximum chemical and pH resistance with minimal aqueous extractables (<0.3 wt%). Since the filter is optically clear when wet it is ideally suited for culture and... | |
| Ion chromotography filters | |
| These capsule filters are highly retentive and come in an all-polypropylene housing for excellent chemical compatibility and flow. Since no adhesives, binders, or surfactants are used in manufacturing, these capsules... | |
| These gridded membrane filters are made of cellulose nitrate, a material which ensures effective retention with high flow rates and optimum colony growth. Sterile Filters are individually packed and sterile... | |
| This thin, highly porous PTFE membrane is inert to most chemically aggressive solvents, strong acids, and bases that may be incompatible with supported PTFE filters. Ideal for sterilizing gases because... |
| << Prev | Next >> |