Cole-Parmer 50CP045AN - Advantec Syringe Filters, 0.45 um CA, 50 mm; 10/Pk GO-81054-64

Description
• Housings are specifically designed to minimize sample holdup and maximize recovery • Non-pigmented acrylic or polypropylene (PP) housings feature integral filter sealing to avoid the risk of contamination from pigments and adhesives • Each filter is clearly marked with membrane pore size • Housings have standard luer connectors; 50-mm filters feature 7 to 13.5 mm hose barb connectors Cellulose Acetate Filters feature hydrophilic membranes with low protein binding, suitable for aqueous protein solutions. The filters are nitrate-free, making them suitable for groundwater filtration.
Description
• Housings are specifically designed to minimize sample holdup and maximize recovery • Non-pigmented acrylic or polypropylene (PP) housings feature integral filter sealing to avoid the risk of contamination from pigments and adhesives • Each filter is clearly marked with membrane pore size • Housings have standard luer connectors; 50-mm filters feature 7 to 13.5 mm hose barb connectors Cellulose Acetate Filters feature hydrophilic membranes with low protein binding, suitable for aqueous protein solutions. The filters are nitrate-free, making them suitable for groundwater filtration.

Suppliers

Company
Product
Description
Supplier Links
50CP045AN - Advantec Syringe Filters, 0.45 um CA, 50 mm; 10/Pk - GO-81054-64 - Cole-Parmer
Vernon Hills, IL, United States
50CP045AN - Advantec Syringe Filters, 0.45 um CA, 50 mm; 10/Pk
GO-81054-64
50CP045AN - Advantec Syringe Filters, 0.45 um CA, 50 mm; 10/Pk GO-81054-64
• Housings are specifically designed to minimize sample holdup and maximize recovery • Non-pigmented acrylic or polypropylene (PP) housings feature integral filter sealing to avoid the risk of contamination from pigments and adhesives • Each filter is clearly marked with membrane pore size • Housings have standard luer connectors; 50-mm filters feature 7 to 13.5 mm hose barb connectors Cellulose Acetate Filters feature hydrophilic membranes with low protein binding, suitable for aqueous protein solutions. The filters are nitrate-free, making them suitable for groundwater filtration.

• Housings are specifically designed to minimize sample holdup and maximize recovery
• Non-pigmented acrylic or polypropylene (PP) housings feature integral filter sealing to avoid the risk of contamination from pigments and adhesives
• Each filter is clearly marked with membrane pore size
• Housings have standard luer connectors; 50-mm filters feature 7 to 13.5 mm hose barb connectors
<b>Cellulose Acetate Filters</b> feature hydrophilic membranes with low protein binding, suitable for aqueous protein solutions. The filters are nitrate-free, making them suitable for groundwater filtration.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Laboratory Filters
Product Number GO-81054-64
Product Name 50CP045AN - Advantec Syringe Filters, 0.45 um CA, 50 mm; 10/Pk
Filter Medium Material Cellulose Acetate
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Syringe Filter, 0.45μm, 30mm, Sterile - 229759 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material PTFE
View Details
One-Piece Fingertight 10-32 Coned, for 1/16
Specs
Filter Type Pre-Filter
View Details
Filtertek Micro-infusion Pediatric Filter - ITW41401 - ITW Medical
Specs
Filter Type Pediatric Filter
Configuration Filter
Filter Medium Material Polyethersulfone
View Details
Andrews Glass Company, Inc.
View Details