Cole-Parmer PF04055MM - Advantec PTFE Depth Filter, 4 <mu>m pore, 55-mm diameter; pack of 10 GO-36240-24

Description
• Ideal for aggressive chemicals and air filtration applications • High temperature and strong chemical resistance • Excellent air permeability with minimal pressure drop • High loading capacity Pure PTFE fibers are sintered to improve handling characteristics and minimize fiber slough-off and downstream contamination. Recommended for filtering hot acids, strong solvents, and for applications where media contamination must be at a critically low level. Use these hydrophobic filters to separate aqueous and non-aqueous phases of mixtures as well as for air/gas filtration or venting. Temperature range is 120 to 260 C ( 184 to 436 F).
Description
• Ideal for aggressive chemicals and air filtration applications • High temperature and strong chemical resistance • Excellent air permeability with minimal pressure drop • High loading capacity Pure PTFE fibers are sintered to improve handling characteristics and minimize fiber slough-off and downstream contamination. Recommended for filtering hot acids, strong solvents, and for applications where media contamination must be at a critically low level. Use these hydrophobic filters to separate aqueous and non-aqueous phases of mixtures as well as for air/gas filtration or venting. Temperature range is 120 to 260 C ( 184 to 436 F).

Suppliers

Company
Product
Description
Supplier Links
PF04055MM - Advantec PTFE Depth Filter, 4 <mu>m pore, 55-mm diameter; pack of 10 - GO-36240-24 - Cole-Parmer
Vernon Hills, IL, United States
PF04055MM - Advantec PTFE Depth Filter, 4 <mu>m pore, 55-mm diameter; pack of 10
GO-36240-24
PF04055MM - Advantec PTFE Depth Filter, 4 <mu>m pore, 55-mm diameter; pack of 10 GO-36240-24
• Ideal for aggressive chemicals and air filtration applications • High temperature and strong chemical resistance • Excellent air permeability with minimal pressure drop • High loading capacity Pure PTFE fibers are sintered to improve handling characteristics and minimize fiber slough-off and downstream contamination. Recommended for filtering hot acids, strong solvents, and for applications where media contamination must be at a critically low level. Use these hydrophobic filters to separate aqueous and non-aqueous phases of mixtures as well as for air/gas filtration or venting. Temperature range is 120 to 260 C ( 184 to 436 F).

• Ideal for aggressive chemicals and air filtration applications
• High temperature and strong chemical resistance
• Excellent air permeability with minimal pressure drop
• High loading capacity
Pure PTFE fibers are sintered to improve handling characteristics and minimize fiber slough-off and downstream contamination. Recommended for filtering hot acids, strong solvents, and for applications where media contamination must be at a critically low level. Use these hydrophobic filters to separate aqueous and non-aqueous phases of mixtures as well as for air/gas filtration or venting. Temperature range is <endash>120 to 260<deg>C (<endash>184 to 436<deg>F).

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Laboratory Filters
Product Number GO-36240-24
Product Name PF04055MM - Advantec PTFE Depth Filter, 4 <mu>m pore, 55-mm diameter; pack of 10
Filter Type Paper
Unlock Full Specs
to access all available technical data

Similar Products

Low Temperature Filter Funnel - Z173355 - Sigma-Aldrich
Specs
Filter Type Filter Funnel
Sample Type Liquid
Sample Size 75 cc (4.58 cubic inches)
View Details
Pope Nutsche-Type Filter - 9
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
Semi-Prep Stainless Steel Frit 2µm - .062
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 1.57 mm (0.0620 inch)
Thickness 1651 µm (65 mils)
View Details
Filtertek Inline Filter - ITW41399 - ITW Medical
Specs
Filter Type Inline Filter
Configuration Filter
Filter Medium Material PTFE; Hydrophobic e-PTFE Membrane
View Details