Cole-Parmer N0311.0CM - Advantec Grade 3 Ashless Quantitative Filters, 5-10 um, 11 cm; 100/Pk GO-81050-62

Description
• Manufactured to exacting standards for uniform performance • Medium retention (5 to 10 m), fast flow rate analysis of soils, fertilizers, cement, and minerals Ideal for gravimetric analysis and environmental monitoring. These papers are made of the highest quality alpha cotton cellulose with low ash content. Papers are double acid washed in hydrochloric acid followed by hydroflouric acid, then rinsed with ultrapure water to neutralize. Sold in packs of 100.
Description
• Manufactured to exacting standards for uniform performance • Medium retention (5 to 10 m), fast flow rate analysis of soils, fertilizers, cement, and minerals Ideal for gravimetric analysis and environmental monitoring. These papers are made of the highest quality alpha cotton cellulose with low ash content. Papers are double acid washed in hydrochloric acid followed by hydroflouric acid, then rinsed with ultrapure water to neutralize. Sold in packs of 100.

Suppliers

Company
Product
Description
Supplier Links
N0311.0CM - Advantec Grade 3 Ashless Quantitative Filters, 5-10 um, 11 cm; 100/Pk - GO-81050-62 - Cole-Parmer
Vernon Hills, IL, United States
N0311.0CM - Advantec Grade 3 Ashless Quantitative Filters, 5-10 um, 11 cm; 100/Pk
GO-81050-62
N0311.0CM - Advantec Grade 3 Ashless Quantitative Filters, 5-10 um, 11 cm; 100/Pk GO-81050-62
• Manufactured to exacting standards for uniform performance • Medium retention (5 to 10 m), fast flow rate analysis of soils, fertilizers, cement, and minerals Ideal for gravimetric analysis and environmental monitoring. These papers are made of the highest quality alpha cotton cellulose with low ash content. Papers are double acid washed in hydrochloric acid followed by hydroflouric acid, then rinsed with ultrapure water to neutralize. Sold in packs of 100.

• Manufactured to exacting standards for uniform performance
• Medium retention (5 to 10 <micro>m), fast flow rate analysis of soils, fertilizers, cement, and minerals
Ideal for gravimetric analysis and environmental monitoring. These papers are made of the highest quality alpha cotton cellulose with low ash content. Papers are double acid washed in hydrochloric acid followed by hydroflouric acid, then rinsed with ultrapure water to neutralize. Sold in packs of 100.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Laboratory Filters
Product Number GO-81050-62
Product Name N0311.0CM - Advantec Grade 3 Ashless Quantitative Filters, 5-10 um, 11 cm; 100/Pk
Filter Type Paper
Unlock Full Specs
to access all available technical data

Similar Products

Mega Frit w/Ring, 2µm, PCTFE, Green - OC-802 - IDEX Health & Science
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 1.17 mm (0.0460 inch)
Thickness 1778 µm (70 mils)
View Details
Specs
Filter Type Membrane
Configuration Filter
Sample Type Liquid
View Details
Hydrophilic Filter Straw - 28243 - Qosina Corp.
Specs
Filter Type Hydrophilic Filter Straw
Housing Material Other; ABS, Nylon, PVC
Disc Diameter, Sheet Width 44.45 mm (1.75 inch)
View Details
MCE Syringe Filter, 0.45μm, 30mm, Sterile - 229753 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material Mixed cellulose ester (MCE)
View Details