Cole-Parmer MZPS020020C2H2H-FC-GIO - Filter Capsule PES, 0.2um, 550 cm2, sterile, 1/4" to 1/2" barb, filling bell GO-49701-48

Description
• Improved wetability for critical processes The capsule contains two layers of polyethersulfone (PES) membrane, which is inherently hydrophilic, low in extractables, and has excellent flow rates. The membrane also exhibits low protein binding characteristics making it ideal for use with biologically sensitive solutions. The device is supplied presterilized and has a vent to evacuate any air to allow fast filtration. Polypropylene housing. Some capsules available with filling bell for cleanliness assurance during filling.
Description
• Improved wetability for critical processes The capsule contains two layers of polyethersulfone (PES) membrane, which is inherently hydrophilic, low in extractables, and has excellent flow rates. The membrane also exhibits low protein binding characteristics making it ideal for use with biologically sensitive solutions. The device is supplied presterilized and has a vent to evacuate any air to allow fast filtration. Polypropylene housing. Some capsules available with filling bell for cleanliness assurance during filling.

Suppliers

Company
Product
Description
Supplier Links
MZPS020020C2H2H-FC-GIO - Filter Capsule PES, 0.2um, 550 cm2, sterile, 1/4
Vernon Hills, IL, United States
MZPS020020C2H2H-FC-GIO - Filter Capsule PES, 0.2um, 550 cm2, sterile, 1/4" to 1/2" barb, filling bell
GO-49701-48
MZPS020020C2H2H-FC-GIO - Filter Capsule PES, 0.2um, 550 cm2, sterile, 1/4" to 1/2" barb, filling bell GO-49701-48
• Improved wetability for critical processes The capsule contains two layers of polyethersulfone (PES) membrane, which is inherently hydrophilic, low in extractables, and has excellent flow rates. The membrane also exhibits low protein binding characteristics making it ideal for use with biologically sensitive solutions. The device is supplied presterilized and has a vent to evacuate any air to allow fast filtration. Polypropylene housing. Some capsules available with filling bell for cleanliness assurance during filling.

• Improved wetability for critical processes
The capsule contains two layers of polyethersulfone (PES) membrane, which is inherently hydrophilic, low in extractables, and has excellent flow rates. The membrane also exhibits low protein binding characteristics making it ideal for use with biologically sensitive solutions. The device is supplied presterilized and has a vent to evacuate any air to allow fast filtration. Polypropylene housing. Some capsules available with filling bell for cleanliness assurance during filling.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Laboratory Filters
Product Number GO-49701-48
Product Name MZPS020020C2H2H-FC-GIO - Filter Capsule PES, 0.2um, 550 cm2, sterile, 1/4" to 1/2" barb, filling bell
Filter Medium Material Polyethersulfone
Unlock Full Specs
to access all available technical data

Similar Products

Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Membrane
Configuration Filter
Sample Type Liquid
View Details
Hydrophobic Filter, Female Luer Lock Inlet, Male Luer Slip Outlet - 28246 - Qosina Corp.
Specs
Filter Type Hydrophobic Filter, Female Luer Lock Inlet, Male Luer Slip Outlet
Housing Material Polypropylene; Other; PP, PTFE
Disc Diameter, Sheet Width 25 mm (0.9843 inch)
View Details
Stainless Steel Frit 0.5µm .062
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 1.57 mm (0.0620 inch)
Thickness 1651 µm (65 mils)
View Details
500mL Bottle Top Filter, 0.22μm PES Filter, 90mm Diameter, Sterile - 229717 - diaago
Specs
Filter Medium Material Polyethersulfone
Features Sterile
Filter Shape Disc
View Details