TelephoneStuff.com HellermannTyton Nail Clip (Pkg of 100) NC70

Description
Nail Clip (Pkg of 100) are tough, precision engineered clips that hold wire and cable securely in place. The nail is hardened for driving into wood, masonry joints, cinder blocks and mortar. Nail Clip Features: - Nails are perpendicular to the work surface and are driven in straight, greatly reducing cracking - No sharp edges, which reduce the chance of cutting cable jackets or sheaths and causing signal loss - Material: Polyethylene (PE) - Nominal Cable Diameter 0.276" - Nail length: 0.787" - Application: RG6 and RG59 Double Shielded - Available Colors: Black and White - Sold in Packages of 100 Clips
Description
Nail Clip (Pkg of 100) are tough, precision engineered clips that hold wire and cable securely in place. The nail is hardened for driving into wood, masonry joints, cinder blocks and mortar. Nail Clip Features: - Nails are perpendicular to the work surface and are driven in straight, greatly reducing cracking - No sharp edges, which reduce the chance of cutting cable jackets or sheaths and causing signal loss - Material: Polyethylene (PE) - Nominal Cable Diameter 0.276" - Nail length: 0.787" - Application: RG6 and RG59 Double Shielded - Available Colors: Black and White - Sold in Packages of 100 Clips

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton Nail Clip (Pkg of 100) - NC70 - TelephoneStuff.com
Huntington Beach, CA, USA
HellermannTyton Nail Clip (Pkg of 100)
NC70
HellermannTyton Nail Clip (Pkg of 100) NC70
Nail Clip (Pkg of 100) are tough, precision engineered clips that hold wire and cable securely in place. The nail is hardened for driving into wood, masonry joints, cinder blocks and mortar. Nail Clip Features: - Nails are perpendicular to the work surface and are driven in straight, greatly reducing cracking - No sharp edges, which reduce the chance of cutting cable jackets or sheaths and causing signal loss - Material: Polyethylene (PE) - Nominal Cable Diameter 0.276" - Nail length: 0.787" - Application: RG6 and RG59 Double Shielded - Available Colors: Black and White - Sold in Packages of 100 Clips

Nail Clip (Pkg of 100) are tough, precision engineered clips that hold wire and cable securely in place. The nail is hardened for driving into wood, masonry joints, cinder blocks and mortar.
Nail Clip Features:
- Nails are perpendicular to the work surface and are driven in straight, greatly reducing cracking
- No sharp edges, which reduce the chance of cutting cable jackets or sheaths and causing signal loss
- Material: Polyethylene (PE)
- Nominal Cable Diameter 0.276"
- Nail length: 0.787"
- Application: RG6 and RG59 Double Shielded
- Available Colors: Black and White
- Sold in Packages of 100 Clips

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire and Cable Clips
Product Number NC70
Product Name HellermannTyton Nail Clip (Pkg of 100)
Unlock Full Specs
to access all available technical data

Similar Products

Half Cable Clamp - 8152 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.875 inch (22.22 mm)
View Details
2 suppliers
P-Clips - 2682708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Stainless Steel; 304 Stainless Steel
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clamping Clip For Conduit Tubes - 8221055 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers