TelephoneStuff.com HellermannTyton NC810 Nail Clips (Pkg of 100) NC810

Description
Easy to use and highly reliable. The tough, precision engineered clips hold wire and cable securely in place. The nail is hardened for driving into wood, masonry joints, cinder blocks and mortar. The nails are also perpendicular to the work surface and are driven in straight, greatly reducing cracking. No sharp edges, which reduce the chance of cutting cable jackets or sheaths and causing signal loss. Package of 100 clips. Features: - Tough, engineered plastic - Nominal cable diameter 8.0" - Color: White - Used with double and quad shielded coaxial cable
Description
Easy to use and highly reliable. The tough, precision engineered clips hold wire and cable securely in place. The nail is hardened for driving into wood, masonry joints, cinder blocks and mortar. The nails are also perpendicular to the work surface and are driven in straight, greatly reducing cracking. No sharp edges, which reduce the chance of cutting cable jackets or sheaths and causing signal loss. Package of 100 clips. Features: - Tough, engineered plastic - Nominal cable diameter 8.0" - Color: White - Used with double and quad shielded coaxial cable

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton NC810 Nail Clips (Pkg of 100) - NC810 - TelephoneStuff.com
Huntington Beach, CA, USA
HellermannTyton NC810 Nail Clips (Pkg of 100)
NC810
HellermannTyton NC810 Nail Clips (Pkg of 100) NC810
Easy to use and highly reliable. The tough, precision engineered clips hold wire and cable securely in place. The nail is hardened for driving into wood, masonry joints, cinder blocks and mortar. The nails are also perpendicular to the work surface and are driven in straight, greatly reducing cracking. No sharp edges, which reduce the chance of cutting cable jackets or sheaths and causing signal loss. Package of 100 clips. Features: - Tough, engineered plastic - Nominal cable diameter 8.0" - Color: White - Used with double and quad shielded coaxial cable

Easy to use and highly reliable. The tough, precision engineered clips hold wire and cable securely in place. The nail is hardened for driving into wood, masonry joints, cinder blocks and mortar. The nails are also perpendicular to the work surface and are driven in straight, greatly reducing cracking. No sharp edges, which reduce the chance of cutting cable jackets or sheaths and causing signal loss. Package of 100 clips.
Features:
- Tough, engineered plastic
- Nominal cable diameter 8.0"
- Color: White
- Used with double and quad shielded coaxial cable

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire and Cable Clips
Product Number NC810
Product Name HellermannTyton NC810 Nail Clips (Pkg of 100)
Unlock Full Specs
to access all available technical data

Similar Products

Half Cable Clamp - 8142 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.250 inch (6.35 mm)
View Details
2 suppliers
P-Clips - 2269023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Stainless Steel; Stainless Steel
View Details
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details