TelephoneStuff.com Erico Hammer on Flange Clip 2H4

Description
Installs easily regardless of insulation materials on beam flange. Features: - Locates a "portable" 1/4" hole with just a hammer - Fits most beams and bulb tees
Description
Installs easily regardless of insulation materials on beam flange. Features: - Locates a "portable" 1/4" hole with just a hammer - Fits most beams and bulb tees

Suppliers

Company
Product
Description
Supplier Links
Erico Hammer on Flange Clip - 2H4 - TelephoneStuff.com
Huntington Beach, CA, USA
Erico Hammer on Flange Clip
2H4
Erico Hammer on Flange Clip 2H4
Installs easily regardless of insulation materials on beam flange. Features: - Locates a "portable" 1/4" hole with just a hammer - Fits most beams and bulb tees

Installs easily regardless of insulation materials on beam flange.
Features:
- Locates a "portable" 1/4" hole with just a hammer
- Fits most beams and bulb tees

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire and Cable Clips
Product Number 2H4
Product Name Erico Hammer on Flange Clip
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7630 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.437 inch (11.1 mm)
View Details
3 suppliers
Cable Clips & Clamps - 2662271 - RS Components, Ltd.
Specs
Diameter 0.197 inch (5 mm)
Material PVC; Polyvinyl Chloride
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clamping Clip For Conduit Tubes - 8221058 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details