TelephoneStuff.com Panduit® Wire Retainer Clip for G Wiring 5 Inches.. WR5-C

Description
Insert between fingers of type G wiring duct to contain wiring when cover is removed. Clip Features: - Adjustable height - For Duct Height Inches (mm) Use with: 3x5, 4x5, or 6x4 - For Duct Size Width and Height (In.): 3x5, 4x5, or 6x4 - For Duct Size Width and Height (mm): 101.6x101.6 or Under - For Duct Width Inches (mm) Use with: 3x5, 4x5, or 6x4 - Sold in a Package of 100 Clips
Description
Insert between fingers of type G wiring duct to contain wiring when cover is removed. Clip Features: - Adjustable height - For Duct Height Inches (mm) Use with: 3x5, 4x5, or 6x4 - For Duct Size Width and Height (In.): 3x5, 4x5, or 6x4 - For Duct Size Width and Height (mm): 101.6x101.6 or Under - For Duct Width Inches (mm) Use with: 3x5, 4x5, or 6x4 - Sold in a Package of 100 Clips

Suppliers

Company
Product
Description
Supplier Links
Panduit® Wire Retainer Clip for G Wiring 5 Inches.. - WR5-C - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Wire Retainer Clip for G Wiring 5 Inches..
WR5-C
Panduit® Wire Retainer Clip for G Wiring 5 Inches.. WR5-C
Insert between fingers of type G wiring duct to contain wiring when cover is removed. Clip Features: - Adjustable height - For Duct Height Inches (mm) Use with: 3x5, 4x5, or 6x4 - For Duct Size Width and Height (In.): 3x5, 4x5, or 6x4 - For Duct Size Width and Height (mm): 101.6x101.6 or Under - For Duct Width Inches (mm) Use with: 3x5, 4x5, or 6x4 - Sold in a Package of 100 Clips

Insert between fingers of type G wiring duct to contain wiring when cover is removed.
Clip Features:
- Adjustable height
- For Duct Height Inches (mm) Use with: 3x5, 4x5, or 6x4
- For Duct Size Width and Height (In.): 3x5, 4x5, or 6x4
- For Duct Size Width and Height (mm): 101.6x101.6 or Under
- For Duct Width Inches (mm) Use with: 3x5, 4x5, or 6x4
- Sold in a Package of 100 Clips

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire and Cable Clips
Product Number WR5-C
Product Name Panduit® Wire Retainer Clip for G Wiring 5 Inches..
Unlock Full Specs
to access all available technical data

Similar Products

Half Cable Clamp - 8144 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers
Cable Clips & Clamps - 2662279 - RS Components, Ltd.
Specs
Diameter 0.197 inch (5 mm)
Material PVC; Polyvinyl Chloride
View Details
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details