TelephoneStuff.com HellermannTyton 1-Pin Masonry Clips (Pkg of 100) M63-3K2

Description
Low cost, easy method for mounting station wire and PBX cable to cinder block, masonry, and other forms of concrete. One steel pin molded into clip, for routing near corners. 100 clips per package. Features: - High impact, flame retardant Lexan - Color: Clear - .500" max. cable diameter - Height: .500" - Width: .875" - Depth: .500"
Description
Low cost, easy method for mounting station wire and PBX cable to cinder block, masonry, and other forms of concrete. One steel pin molded into clip, for routing near corners. 100 clips per package. Features: - High impact, flame retardant Lexan - Color: Clear - .500" max. cable diameter - Height: .500" - Width: .875" - Depth: .500"

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton 1-Pin Masonry Clips (Pkg of 100) - M63-3K2 - TelephoneStuff.com
Huntington Beach, CA, USA
HellermannTyton 1-Pin Masonry Clips (Pkg of 100)
M63-3K2
HellermannTyton 1-Pin Masonry Clips (Pkg of 100) M63-3K2
Low cost, easy method for mounting station wire and PBX cable to cinder block, masonry, and other forms of concrete. One steel pin molded into clip, for routing near corners. 100 clips per package. Features: - High impact, flame retardant Lexan - Color: Clear - .500" max. cable diameter - Height: .500" - Width: .875" - Depth: .500"

Low cost, easy method for mounting station wire and PBX cable to cinder block, masonry, and other forms of concrete. One steel pin molded into clip, for routing near corners. 100 clips per package.
Features:
- High impact, flame retardant Lexan
- Color: Clear
- .500" max. cable diameter
- Height: .500"
- Width: .875"
- Depth: .500"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire and Cable Clips
Product Number M63-3K2
Product Name HellermannTyton 1-Pin Masonry Clips (Pkg of 100)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8103 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers
Cable Clips & Clamps - 2414782 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Cable clamp
Diameter 0.500 inch (12.7 mm)
Material Nylon 66
View Details
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details
Clamping Clip For Conduit Tubes - 8221056 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details