TelephoneStuff.com Hubbell PS3 Super BaseTrak 3 Channel Raceway Wire Clip PS3WC

Description
PS3 Super BaseTrak 3 Channel Raceway Wire Clip is part of Hubbell’s Raceway Systems which utilize innovative technologies, easy mounting, and provide greater data capacity. Wire Clip Features: - Wire Clip is a non-metallic multi-service product designed for the Super BaseTrak 3 Channel Raceway Series - Used to hold Conductors in place - Crush Resistance: 300 lbs - Flame Rating: UL94V0 - Material: UV Stabilized PVC - UL Standard: UL5A - UL Listings: E118895/E119190 - Color: Office White - Available in Packages of 10, 15, and 20 Clips
Description
PS3 Super BaseTrak 3 Channel Raceway Wire Clip is part of Hubbell’s Raceway Systems which utilize innovative technologies, easy mounting, and provide greater data capacity. Wire Clip Features: - Wire Clip is a non-metallic multi-service product designed for the Super BaseTrak 3 Channel Raceway Series - Used to hold Conductors in place - Crush Resistance: 300 lbs - Flame Rating: UL94V0 - Material: UV Stabilized PVC - UL Standard: UL5A - UL Listings: E118895/E119190 - Color: Office White - Available in Packages of 10, 15, and 20 Clips

Suppliers

Company
Product
Description
Supplier Links
Hubbell PS3 Super BaseTrak 3 Channel Raceway Wire Clip - PS3WC - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell PS3 Super BaseTrak 3 Channel Raceway Wire Clip
PS3WC
Hubbell PS3 Super BaseTrak 3 Channel Raceway Wire Clip PS3WC
PS3 Super BaseTrak 3 Channel Raceway Wire Clip is part of Hubbell’s Raceway Systems which utilize innovative technologies, easy mounting, and provide greater data capacity. Wire Clip Features: - Wire Clip is a non-metallic multi-service product designed for the Super BaseTrak 3 Channel Raceway Series - Used to hold Conductors in place - Crush Resistance: 300 lbs - Flame Rating: UL94V0 - Material: UV Stabilized PVC - UL Standard: UL5A - UL Listings: E118895/E119190 - Color: Office White - Available in Packages of 10, 15, and 20 Clips

PS3 Super BaseTrak 3 Channel Raceway Wire Clip is part of Hubbell’s Raceway Systems which utilize innovative technologies, easy mounting, and provide greater data capacity.
Wire Clip Features:
- Wire Clip is a non-metallic multi-service product designed for the Super BaseTrak 3 Channel Raceway Series
- Used to hold Conductors in place
- Crush Resistance: 300 lbs
- Flame Rating: UL94V0
- Material: UV Stabilized PVC
- UL Standard: UL5A
- UL Listings: E118895/E119190
- Color: Office White
- Available in Packages of 10, 15, and 20 Clips

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire and Cable Clips
Product Number PS3WC
Product Name Hubbell PS3 Super BaseTrak 3 Channel Raceway Wire Clip
Material PVC
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7624 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.250 inch (6.35 mm)
View Details
3 suppliers
P-Clips - 2209402 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.394 inch (10 mm)
Material Polyamide 66
View Details
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details
Clamping Clip For Conduit Tubes - 8221051 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.217 inch (5.5 mm)
Material Polyaminde
View Details