TelephoneStuff.com Erico Clip for Romex or Non-Metallic Cable to Deck (Pkg... RMXDH2

Description
When used in combination with other fasteners, RMX can be installed on main or substructues, drop wire and acoustical tee. Features: - Cable size: 14-2 and 12-2 with Ground Wire - Supports non-metallic cable - Package of 100 Note: Not for use in Canada on NMC wire or power application
Description
When used in combination with other fasteners, RMX can be installed on main or substructues, drop wire and acoustical tee. Features: - Cable size: 14-2 and 12-2 with Ground Wire - Supports non-metallic cable - Package of 100 Note: Not for use in Canada on NMC wire or power application

Suppliers

Company
Product
Description
Supplier Links
Erico Clip for Romex or Non-Metallic Cable to Deck (Pkg... - RMXDH2 - TelephoneStuff.com
Huntington Beach, CA, USA
Erico Clip for Romex or Non-Metallic Cable to Deck (Pkg...
RMXDH2
Erico Clip for Romex or Non-Metallic Cable to Deck (Pkg... RMXDH2
When used in combination with other fasteners, RMX can be installed on main or substructues, drop wire and acoustical tee. Features: - Cable size: 14-2 and 12-2 with Ground Wire - Supports non-metallic cable - Package of 100 Note: Not for use in Canada on NMC wire or power application

When used in combination with other fasteners, RMX can be installed on main or substructues, drop wire and acoustical tee.
Features:
- Cable size: 14-2 and 12-2 with Ground Wire
- Supports non-metallic cable
- Package of 100
Note: Not for use in Canada on NMC wire or power application

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire and Cable Clips
Product Number RMXDH2
Product Name Erico Clip for Romex or Non-Metallic Cable to Deck (Pkg...
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8106 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.562 inch (14.27 mm)
View Details
2 suppliers
Cable Clips & Clamps - 1792893 - RS Components, Ltd.
Specs
Diameter 0.394 inch (10 mm)
Material PVC; Pvc
View Details
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details
Clamping Clip For Conduit Tubes - 8221052 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.217 inch (5.5 mm)
Material Polyaminde
View Details
2 suppliers