TelephoneStuff.com Erico Z Purlin Clips, "S" Hooks Bolting Straps.. 122

Description
Hammer-on clip compensates for angle of purlin and provides a method for attaching conduit and boxes to purlin. Features: - Profile section maximum thickness of 2.8 mm - Return flange height >= 15 mm - EPZ corrosion protection - Can be used in combination with HSC Snap Clip - Pack of 100
Description
Hammer-on clip compensates for angle of purlin and provides a method for attaching conduit and boxes to purlin. Features: - Profile section maximum thickness of 2.8 mm - Return flange height >= 15 mm - EPZ corrosion protection - Can be used in combination with HSC Snap Clip - Pack of 100

Suppliers

Company
Product
Description
Supplier Links
Erico Z Purlin Clips, "S" Hooks Bolting Straps.. - 122 - TelephoneStuff.com
Huntington Beach, CA, USA
Erico Z Purlin Clips, "S" Hooks Bolting Straps..
122
Erico Z Purlin Clips, "S" Hooks Bolting Straps.. 122
Hammer-on clip compensates for angle of purlin and provides a method for attaching conduit and boxes to purlin. Features: - Profile section maximum thickness of 2.8 mm - Return flange height >= 15 mm - EPZ corrosion protection - Can be used in combination with HSC Snap Clip - Pack of 100

Hammer-on clip compensates for angle of purlin and provides a method for attaching conduit and boxes to purlin.
Features:
- Profile section maximum thickness of 2.8 mm
- Return flange height >= 15 mm
- EPZ corrosion protection
- Can be used in combination with HSC Snap Clip
- Pack of 100

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire and Cable Clips
Product Number 122
Product Name Erico Z Purlin Clips, "S" Hooks Bolting Straps..
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1720848 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.500 inch (12.7 mm)
Material Nylon 66
View Details
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details