TelephoneStuff.com Erico Clip for Romex or Non-Metallic Cable to Plain Rod RMX4Z34

Description
When used in combination with other fasteners, RMX can be installed on main or substructues, drop wire and acoustical tee. Features: - Supports non-metallic cable - Available in two versions: - (RMX4Z34) Non-Metallic Cable #12 wire thru 1/4" Plain Rod or beam 1/8" thru 3/8" Flange - (RMX6Z34) 3/8" Plain or Threaded Rod 3/8" thru 7/16" Flange - Note: Not for use in Canada on NMC wire or power application - Package of 100
Description
When used in combination with other fasteners, RMX can be installed on main or substructues, drop wire and acoustical tee. Features: - Supports non-metallic cable - Available in two versions: - (RMX4Z34) Non-Metallic Cable #12 wire thru 1/4" Plain Rod or beam 1/8" thru 3/8" Flange - (RMX6Z34) 3/8" Plain or Threaded Rod 3/8" thru 7/16" Flange - Note: Not for use in Canada on NMC wire or power application - Package of 100

Suppliers

Company
Product
Description
Supplier Links
Erico Clip for Romex or Non-Metallic Cable to Plain Rod - RMX4Z34 - TelephoneStuff.com
Huntington Beach, CA, USA
Erico Clip for Romex or Non-Metallic Cable to Plain Rod
RMX4Z34
Erico Clip for Romex or Non-Metallic Cable to Plain Rod RMX4Z34
When used in combination with other fasteners, RMX can be installed on main or substructues, drop wire and acoustical tee. Features: - Supports non-metallic cable - Available in two versions: - (RMX4Z34) Non-Metallic Cable #12 wire thru 1/4" Plain Rod or beam 1/8" thru 3/8" Flange - (RMX6Z34) 3/8" Plain or Threaded Rod 3/8" thru 7/16" Flange - Note: Not for use in Canada on NMC wire or power application - Package of 100

When used in combination with other fasteners, RMX can be installed on main or substructues, drop wire and acoustical tee.
Features:
- Supports non-metallic cable
- Available in two versions:
- (RMX4Z34) Non-Metallic Cable #12 wire thru 1/4" Plain Rod or beam 1/8" thru 3/8" Flange
- (RMX6Z34) 3/8" Plain or Threaded Rod 3/8" thru 7/16" Flange
- Note: Not for use in Canada on NMC wire or power application
- Package of 100

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire and Cable Clips
Product Number RMX4Z34
Product Name Erico Clip for Romex or Non-Metallic Cable to Plain Rod
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8168 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.687 inch (17.45 mm)
View Details
2 suppliers
Cable Clips & Clamps - 1720848 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.500 inch (12.7 mm)
Material Nylon 66
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details