TelephoneStuff.com Erico Flange Mount Conduit Clip (1 1/2" Conduit) (Box.. 24M24SM

Description
The Erico CADDY Flange Mount Conduit Clip has a rigid and aluminum construction. Features: - Requires only a hammer and pliers to install - Will pivot through 360° - Supports a load up to 25 lbs. - Standard Box of 50
Description
The Erico CADDY Flange Mount Conduit Clip has a rigid and aluminum construction. Features: - Requires only a hammer and pliers to install - Will pivot through 360° - Supports a load up to 25 lbs. - Standard Box of 50

Suppliers

Company
Product
Description
Supplier Links
Erico Flange Mount Conduit Clip (1 1/2" Conduit) (Box.. - 24M24SM - TelephoneStuff.com
Huntington Beach, CA, USA
Erico Flange Mount Conduit Clip (1 1/2" Conduit) (Box..
24M24SM
Erico Flange Mount Conduit Clip (1 1/2" Conduit) (Box.. 24M24SM
The Erico CADDY Flange Mount Conduit Clip has a rigid and aluminum construction. Features: - Requires only a hammer and pliers to install - Will pivot through 360° - Supports a load up to 25 lbs. - Standard Box of 50

The Erico CADDY Flange Mount Conduit Clip has a rigid and aluminum construction.
Features:
- Requires only a hammer and pliers to install
- Will pivot through 360°
- Supports a load up to 25 lbs.
- Standard Box of 50

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire and Cable Clips
Product Number 24M24SM
Product Name Erico Flange Mount Conduit Clip (1 1/2" Conduit) (Box..
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8107 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.625 inch (15.87 mm)
View Details
2 suppliers
P-Clips - 2209402 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.394 inch (10 mm)
Material Polyamide 66
View Details
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details
Clamping Clip For Conduit Tubes - 8221052 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.217 inch (5.5 mm)
Material Polyaminde
View Details
2 suppliers