TelephoneStuff.com Erico Flange Mount Conduit Clip (2" Conduit) (Box of.. 32M24SM

Description
The Erico CADDY Flange Mount Conduit Clip has a rigid and aluminum construction. Features: - Requires only a hammer and pliers to install - Will pivot through 360° - Supports a load up to 25 lbs. - Standard Box of 50
Description
The Erico CADDY Flange Mount Conduit Clip has a rigid and aluminum construction. Features: - Requires only a hammer and pliers to install - Will pivot through 360° - Supports a load up to 25 lbs. - Standard Box of 50

Suppliers

Company
Product
Description
Supplier Links
Erico Flange Mount Conduit Clip (2" Conduit) (Box of.. - 32M24SM - TelephoneStuff.com
Huntington Beach, CA, USA
Erico Flange Mount Conduit Clip (2" Conduit) (Box of..
32M24SM
Erico Flange Mount Conduit Clip (2" Conduit) (Box of.. 32M24SM
The Erico CADDY Flange Mount Conduit Clip has a rigid and aluminum construction. Features: - Requires only a hammer and pliers to install - Will pivot through 360° - Supports a load up to 25 lbs. - Standard Box of 50

The Erico CADDY Flange Mount Conduit Clip has a rigid and aluminum construction.
Features:
- Requires only a hammer and pliers to install
- Will pivot through 360°
- Supports a load up to 25 lbs.
- Standard Box of 50

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire and Cable Clips
Product Number 32M24SM
Product Name Erico Flange Mount Conduit Clip (2" Conduit) (Box of..
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1720824 - RS Components, Ltd.
Specs
Diameter 0.311 inch (7.9 mm)
Material Aluminum; Aluminium
View Details