TelephoneStuff.com ITW Linx Masonry Screw In Clip for 2-pair and 3-pair.. SI-9

Description
Securely fasten wires to concrete and other hard surfaces. Package of 3000 clips. Features: - Integral strain relief grips to hold clips on wire—no need to hold clip while installing it - Won't crush fiber optic cables. Match the O.D. of the cable to the diameters listed below to select the right clip for your applications - Small and aesthetically pleasing and won't interfere with décor - Weather-proof, ultraviolet (UV) stabilized material protects against deterioration - Insulated to protect against shorts during installation / removal - Screw breaks free from clip when tightened eliminates twisting / binding of cable upon installation - Black color blends in with substrate material—less obvious
Description
Securely fasten wires to concrete and other hard surfaces. Package of 3000 clips. Features: - Integral strain relief grips to hold clips on wire—no need to hold clip while installing it - Won't crush fiber optic cables. Match the O.D. of the cable to the diameters listed below to select the right clip for your applications - Small and aesthetically pleasing and won't interfere with décor - Weather-proof, ultraviolet (UV) stabilized material protects against deterioration - Insulated to protect against shorts during installation / removal - Screw breaks free from clip when tightened eliminates twisting / binding of cable upon installation - Black color blends in with substrate material—less obvious

Suppliers

Company
Product
Description
Supplier Links
ITW Linx Masonry Screw In Clip for 2-pair and 3-pair.. - SI-9 - TelephoneStuff.com
Huntington Beach, CA, USA
ITW Linx Masonry Screw In Clip for 2-pair and 3-pair..
SI-9
ITW Linx Masonry Screw In Clip for 2-pair and 3-pair.. SI-9
Securely fasten wires to concrete and other hard surfaces. Package of 3000 clips. Features: - Integral strain relief grips to hold clips on wire—no need to hold clip while installing it - Won't crush fiber optic cables. Match the O.D. of the cable to the diameters listed below to select the right clip for your applications - Small and aesthetically pleasing and won't interfere with décor - Weather-proof, ultraviolet (UV) stabilized material protects against deterioration - Insulated to protect against shorts during installation / removal - Screw breaks free from clip when tightened eliminates twisting / binding of cable upon installation - Black color blends in with substrate material—less obvious

Securely fasten wires to concrete and other hard surfaces. Package of 3000 clips.
Features:
- Integral strain relief grips to hold clips on wire—no need to hold clip while installing it
- Won't crush fiber optic cables. Match the O.D. of the cable to the diameters listed below to select the right clip for your applications
- Small and aesthetically pleasing and won't interfere with décor
- Weather-proof, ultraviolet (UV) stabilized material protects against deterioration
- Insulated to protect against shorts during installation / removal
- Screw breaks free from clip when tightened eliminates twisting / binding of cable upon installation
- Black color blends in with substrate material—less obvious

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire and Cable Clips
Product Number SI-9
Product Name ITW Linx Masonry Screw In Clip for 2-pair and 3-pair..
Unlock Full Specs
to access all available technical data

Similar Products

Spring Clips - 1753577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
View Details
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Clamping Clip For Conduit Tubes - 8221055 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers