TelephoneStuff.com ITW Linx Masonry Screw In Clip for Dual RG-6 or RG-59 Coax.. SI-8

Description
Securely fasten wires to concrete and other hard surfaces. Package of 2000 clips. Features: - Integral strain relief grips to hold clips on wire—no need to hold clip while installing it - Won't crush fiber optic cables. Match the O.D. of the cable to the diameters listed below to select the right clip for your applications - Small and aesthetically pleasing and won't interfere with décor - Weather-proof, ultraviolet (UV) stabilized material protects against deterioration - Insulated to protect against shorts during installation / removal - Screw breaks free from clip when tightened eliminates twisting / binding of cable upon installation - Black color blends in with substrate material—less obvious
Description
Securely fasten wires to concrete and other hard surfaces. Package of 2000 clips. Features: - Integral strain relief grips to hold clips on wire—no need to hold clip while installing it - Won't crush fiber optic cables. Match the O.D. of the cable to the diameters listed below to select the right clip for your applications - Small and aesthetically pleasing and won't interfere with décor - Weather-proof, ultraviolet (UV) stabilized material protects against deterioration - Insulated to protect against shorts during installation / removal - Screw breaks free from clip when tightened eliminates twisting / binding of cable upon installation - Black color blends in with substrate material—less obvious

Suppliers

Company
Product
Description
Supplier Links
ITW Linx Masonry Screw In Clip for Dual RG-6 or RG-59 Coax.. - SI-8 - TelephoneStuff.com
Huntington Beach, CA, USA
ITW Linx Masonry Screw In Clip for Dual RG-6 or RG-59 Coax..
SI-8
ITW Linx Masonry Screw In Clip for Dual RG-6 or RG-59 Coax.. SI-8
Securely fasten wires to concrete and other hard surfaces. Package of 2000 clips. Features: - Integral strain relief grips to hold clips on wire—no need to hold clip while installing it - Won't crush fiber optic cables. Match the O.D. of the cable to the diameters listed below to select the right clip for your applications - Small and aesthetically pleasing and won't interfere with décor - Weather-proof, ultraviolet (UV) stabilized material protects against deterioration - Insulated to protect against shorts during installation / removal - Screw breaks free from clip when tightened eliminates twisting / binding of cable upon installation - Black color blends in with substrate material—less obvious

Securely fasten wires to concrete and other hard surfaces. Package of 2000 clips.
Features:
- Integral strain relief grips to hold clips on wire—no need to hold clip while installing it
- Won't crush fiber optic cables. Match the O.D. of the cable to the diameters listed below to select the right clip for your applications
- Small and aesthetically pleasing and won't interfere with décor
- Weather-proof, ultraviolet (UV) stabilized material protects against deterioration
- Insulated to protect against shorts during installation / removal
- Screw breaks free from clip when tightened eliminates twisting / binding of cable upon installation
- Black color blends in with substrate material—less obvious

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire and Cable Clips
Product Number SI-8
Product Name ITW Linx Masonry Screw In Clip for Dual RG-6 or RG-59 Coax..
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7636 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.750 inch (19.05 mm)
View Details
4 suppliers
Cable Clips & Clamps - 268009 - RS Components, Ltd.
Specs
Diameter 0.228 inch (5.8 mm)
Material Polyamide 66
View Details
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details
Clamping Clip For Conduit Tubes - 8221054 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers