TelephoneStuff.com Hubbell PB2 BaseTrak Raceway Wire Clip PB2WC

Description
PB2 BaseTrak Non-Metallic Two Channel Raceway Wire Clip is part of Hubbell’s Raceway Systems which utilize innovative technologies, easy mounting, and provide greater data capacity. Wire Clip Features: - Raceway Wire Clip is a non-metallic multi-service product designed for the PB2 BaseTrak Raceway Series - Specifically for holding conductors in place - Impact Resistance: 5 ftlbs - Crush Resistance: 300 lbs - Flame Rating: UL94V0 - Material: UV Stabilized PVC - UL Standard: UL5A - UL Listings: E118895/E119190 - Available in Packages of 10, 15, and 20 Clips - Color: Office White
Description
PB2 BaseTrak Non-Metallic Two Channel Raceway Wire Clip is part of Hubbell’s Raceway Systems which utilize innovative technologies, easy mounting, and provide greater data capacity. Wire Clip Features: - Raceway Wire Clip is a non-metallic multi-service product designed for the PB2 BaseTrak Raceway Series - Specifically for holding conductors in place - Impact Resistance: 5 ftlbs - Crush Resistance: 300 lbs - Flame Rating: UL94V0 - Material: UV Stabilized PVC - UL Standard: UL5A - UL Listings: E118895/E119190 - Available in Packages of 10, 15, and 20 Clips - Color: Office White

Suppliers

Company
Product
Description
Supplier Links
Hubbell PB2 BaseTrak Raceway Wire Clip - PB2WC - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell PB2 BaseTrak Raceway Wire Clip
PB2WC
Hubbell PB2 BaseTrak Raceway Wire Clip PB2WC
PB2 BaseTrak Non-Metallic Two Channel Raceway Wire Clip is part of Hubbell’s Raceway Systems which utilize innovative technologies, easy mounting, and provide greater data capacity. Wire Clip Features: - Raceway Wire Clip is a non-metallic multi-service product designed for the PB2 BaseTrak Raceway Series - Specifically for holding conductors in place - Impact Resistance: 5 ftlbs - Crush Resistance: 300 lbs - Flame Rating: UL94V0 - Material: UV Stabilized PVC - UL Standard: UL5A - UL Listings: E118895/E119190 - Available in Packages of 10, 15, and 20 Clips - Color: Office White

PB2 BaseTrak Non-Metallic Two Channel Raceway Wire Clip is part of Hubbell’s Raceway Systems which utilize innovative technologies, easy mounting, and provide greater data capacity.
Wire Clip Features:
- Raceway Wire Clip is a non-metallic multi-service product designed for the PB2 BaseTrak Raceway Series
- Specifically for holding conductors in place
- Impact Resistance: 5 ftlbs
- Crush Resistance: 300 lbs
- Flame Rating: UL94V0
- Material: UV Stabilized PVC
- UL Standard: UL5A
- UL Listings: E118895/E119190
- Available in Packages of 10, 15, and 20 Clips
- Color: Office White

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire and Cable Clips
Product Number PB2WC
Product Name Hubbell PB2 BaseTrak Raceway Wire Clip
Material PVC
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7628 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers
Cable Clips & Clamps - 268011 - RS Components, Ltd.
Specs
Diameter 1.102 inch (28 mm)
Material PVC; Polyvinyl Chloride
View Details
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details