TelephoneStuff.com Erico Hammer-On Z Purlin Clips 1236M

Description
Hammer-on clip compensates for angle of purlin and provides a method for attaching conduit and boxes to purlin. Hammer-On Z Purlin Clips are available pre-riveted to other CADDY fasteners for a variety of applications. Features: - Available in four different conduit sizes: - 3/8" (Package of 100) - 1/2" and 3/4" (Package of 100) - 1" (Package of 100) - 1 1/4" (Package of 50)
Description
Hammer-on clip compensates for angle of purlin and provides a method for attaching conduit and boxes to purlin. Hammer-On Z Purlin Clips are available pre-riveted to other CADDY fasteners for a variety of applications. Features: - Available in four different conduit sizes: - 3/8" (Package of 100) - 1/2" and 3/4" (Package of 100) - 1" (Package of 100) - 1 1/4" (Package of 50)

Suppliers

Company
Product
Description
Supplier Links
Erico Hammer-On Z Purlin Clips - 1236M - TelephoneStuff.com
Huntington Beach, CA, USA
Erico Hammer-On Z Purlin Clips
1236M
Erico Hammer-On Z Purlin Clips 1236M
Hammer-on clip compensates for angle of purlin and provides a method for attaching conduit and boxes to purlin. Hammer-On Z Purlin Clips are available pre-riveted to other CADDY fasteners for a variety of applications. Features: - Available in four different conduit sizes: - 3/8" (Package of 100) - 1/2" and 3/4" (Package of 100) - 1" (Package of 100) - 1 1/4" (Package of 50)

Hammer-on clip compensates for angle of purlin and provides a method for attaching conduit and boxes to purlin. Hammer-On Z Purlin Clips are available pre-riveted to other CADDY fasteners for a variety of applications.
Features:
- Available in four different conduit sizes:
- 3/8" (Package of 100)
- 1/2" and 3/4" (Package of 100)
- 1" (Package of 100)
- 1 1/4" (Package of 50)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire and Cable Clips
Product Number 1236M
Product Name Erico Hammer-On Z Purlin Clips
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8104 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.437 inch (11.1 mm)
View Details
2 suppliers
Cable Clips & Clamps - 1730812 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.197 inch (5 mm)
Material Copper
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details