TelephoneStuff.com Chatsworth Products Mag-Clips, Single Wrap-Around Clasp 17250-000

Description
The wrap-around clasp easily secures a 25-pair cable (approximately 7/16" diameter) or a similar size cable, cord or tubing. The double-magnetic style has extra clasp-mounting screws allowing them to hold two cables with the addition of another clasp. Incorporate either a single or double magnet assembly to provide sufficient holding power. Features: - Direct pull required to separate these magnets from a painted surface averages 5 lb for the single magnetic style and 12 lb for the double magnet style - Finished in Chem Film over zinc plating - Extra clasps may be ordered separately - Magnetic Cable Clips type 17250 and 17350 are patented under U.S. Patent Number 3,598,900
Description
The wrap-around clasp easily secures a 25-pair cable (approximately 7/16" diameter) or a similar size cable, cord or tubing. The double-magnetic style has extra clasp-mounting screws allowing them to hold two cables with the addition of another clasp. Incorporate either a single or double magnet assembly to provide sufficient holding power. Features: - Direct pull required to separate these magnets from a painted surface averages 5 lb for the single magnetic style and 12 lb for the double magnet style - Finished in Chem Film over zinc plating - Extra clasps may be ordered separately - Magnetic Cable Clips type 17250 and 17350 are patented under U.S. Patent Number 3,598,900

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Mag-Clips, Single Wrap-Around Clasp - 17250-000 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Mag-Clips, Single Wrap-Around Clasp
17250-000
Chatsworth Products Mag-Clips, Single Wrap-Around Clasp 17250-000
The wrap-around clasp easily secures a 25-pair cable (approximately 7/16" diameter) or a similar size cable, cord or tubing. The double-magnetic style has extra clasp-mounting screws allowing them to hold two cables with the addition of another clasp. Incorporate either a single or double magnet assembly to provide sufficient holding power. Features: - Direct pull required to separate these magnets from a painted surface averages 5 lb for the single magnetic style and 12 lb for the double magnet style - Finished in Chem Film over zinc plating - Extra clasps may be ordered separately - Magnetic Cable Clips type 17250 and 17350 are patented under U.S. Patent Number 3,598,900

The wrap-around clasp easily secures a 25-pair cable (approximately 7/16" diameter) or a similar size cable, cord or tubing. The double-magnetic style has extra clasp-mounting screws allowing them to hold two cables with the addition of another clasp. Incorporate either a single or double magnet assembly to provide sufficient holding power.
Features:
- Direct pull required to separate these magnets from a painted surface averages 5 lb for the single magnetic style and 12 lb for the double magnet style
- Finished in Chem Film over zinc plating
- Extra clasps may be ordered separately
- Magnetic Cable Clips type 17250 and 17350 are patented under U.S. Patent Number 3,598,900

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire and Cable Clips
Product Number 17250-000
Product Name Chatsworth Products Mag-Clips, Single Wrap-Around Clasp
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 2682713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Stainless Steel; 304 Stainless Steel
View Details
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details