TelephoneStuff.com Panduit® Adhesive Backed Latching Wire Clip LC3-A-C8

Description
Provides a quickly installed mount with a locked cover to withstand vibration and allow easy access. Features: - Latching cover withstands vibration - Rubber-based adhesive provides a strong and reliable bond - Material: PVC - Color: Light Gray - Use Indoors
Description
Provides a quickly installed mount with a locked cover to withstand vibration and allow easy access. Features: - Latching cover withstands vibration - Rubber-based adhesive provides a strong and reliable bond - Material: PVC - Color: Light Gray - Use Indoors

Suppliers

Company
Product
Description
Supplier Links
Panduit® Adhesive Backed Latching Wire Clip - LC3-A-C8 - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Adhesive Backed Latching Wire Clip
LC3-A-C8
Panduit® Adhesive Backed Latching Wire Clip LC3-A-C8
Provides a quickly installed mount with a locked cover to withstand vibration and allow easy access. Features: - Latching cover withstands vibration - Rubber-based adhesive provides a strong and reliable bond - Material: PVC - Color: Light Gray - Use Indoors

Provides a quickly installed mount with a locked cover to withstand vibration and allow easy access.
Features:
- Latching cover withstands vibration
- Rubber-based adhesive provides a strong and reliable bond
- Material: PVC
- Color: Light Gray
- Use Indoors

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire and Cable Clips
Product Number LC3-A-C8
Product Name Panduit® Adhesive Backed Latching Wire Clip
Material PVC
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8113 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers
Girder Clips - 2037414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.866 inch (22 mm)
Material Steel; Steel
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details