TelephoneStuff.com Erico Combination Push-in Wall Clip (Pkg of 100) WC812

Description
The Combination Push-in Wall Clip quickly attaches to pipe, conduit, MC/AC and tube to wall surfaces. Features: - Just push in - there is no need to close the clip - Reduces the need to stock multiple products - Lightweight, one piece design - Standoff design eliminates conduit bending - Provides automatic alignment with electrical box knockouts - Low-profile design minimizes snag potential - Secure with powder-actuated tools, self tapping concrete anchor or screw guns Specifications: - 1/2" and 3/4" EMT Conduit - 1/2 Rigid, IMC, PVC SCH 40 - 5/8" abd 3/4" Copper Tube - MC/AC .700 - .925 O.D.
Description
The Combination Push-in Wall Clip quickly attaches to pipe, conduit, MC/AC and tube to wall surfaces. Features: - Just push in - there is no need to close the clip - Reduces the need to stock multiple products - Lightweight, one piece design - Standoff design eliminates conduit bending - Provides automatic alignment with electrical box knockouts - Low-profile design minimizes snag potential - Secure with powder-actuated tools, self tapping concrete anchor or screw guns Specifications: - 1/2" and 3/4" EMT Conduit - 1/2 Rigid, IMC, PVC SCH 40 - 5/8" abd 3/4" Copper Tube - MC/AC .700 - .925 O.D.

Suppliers

Company
Product
Description
Supplier Links
Erico Combination Push-in Wall Clip (Pkg of 100) - WC812 - TelephoneStuff.com
Huntington Beach, CA, USA
Erico Combination Push-in Wall Clip (Pkg of 100)
WC812
Erico Combination Push-in Wall Clip (Pkg of 100) WC812
The Combination Push-in Wall Clip quickly attaches to pipe, conduit, MC/AC and tube to wall surfaces. Features: - Just push in - there is no need to close the clip - Reduces the need to stock multiple products - Lightweight, one piece design - Standoff design eliminates conduit bending - Provides automatic alignment with electrical box knockouts - Low-profile design minimizes snag potential - Secure with powder-actuated tools, self tapping concrete anchor or screw guns Specifications: - 1/2" and 3/4" EMT Conduit - 1/2 Rigid, IMC, PVC SCH 40 - 5/8" abd 3/4" Copper Tube - MC/AC .700 - .925 O.D.

The Combination Push-in Wall Clip quickly attaches to pipe, conduit, MC/AC and tube to wall surfaces.
Features:
- Just push in - there is no need to close the clip
- Reduces the need to stock multiple products
- Lightweight, one piece design
- Standoff design eliminates conduit bending
- Provides automatic alignment with electrical box knockouts
- Low-profile design minimizes snag potential
- Secure with powder-actuated tools, self tapping concrete anchor or screw guns
Specifications:
- 1/2" and 3/4" EMT Conduit
- 1/2 Rigid, IMC, PVC SCH 40
- 5/8" abd 3/4" Copper Tube
- MC/AC .700 - .925 O.D.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire and Cable Clips
Product Number WC812
Product Name Erico Combination Push-in Wall Clip (Pkg of 100)
Material PVC
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 2538551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.669 inch (17 mm)
Material Steel; Mild Steel
View Details
Miniature Alligator Clip & Boot - 902 / 905 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Clamping Clip For Conduit Tubes - 8221054 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers