Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIRE AND CABLE CLIPS
TELEPHONESTUFF.COM
2300WC -- LEGRAND - WIREMOLD 2300 SERIES WIRE CLIP
TelephoneStuff.com
Legrand - Wiremold 2300 Series Wire Clip
2300WC
Description
1" wide Wire clips will hold conductors in place.
TelephoneStuff.com
Done
Description
1" wide Wire clips will hold conductors in place.
Suppliers
Company
Product
Description
Supplier Links
TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Wiremold 2300 Series Wire Clip
2300WC
Legrand - Wiremold 2300 Series Wire Clip
2300WC
1" wide Wire clips will hold conductors in place.
1" wide Wire clips will hold conductors in place.
Supplier's Site
Technical Specifications
TelephoneStuff.com
Product Category
Wire and Cable Clips
Product Number
2300WC
Product Name
Legrand - Wiremold 2300 Series Wire Clip
Unlock Full Specs
to access all available technical data
Similar Products
Anderson Power Products
Cable Clamps Self Attaching for Discrete Conductor
945
View Details
2
suppliers
BRIM Electronics, Inc.
Miniature Alligator Clip & Boot
902 / 905
Specs
Type
Alligator
Material
Steel
View Details
RS Components, Ltd.
Cable Clips & Clamps
109452
Specs
Diameter
0.319 inch (8.1 mm)
Material
Polyamide 66
View Details
Keystone Electronics Corp.
Insulated Half Cable Clamp
8165
Specs
Material
Steel; Steel
Diameter
0.500 inch (12.7 mm)
View Details
2
suppliers