TelephoneStuff.com Erico Flange Mount Conduit Clip (1" Conduit) (Box of.. 16M24SM

Description
The Erico CADDY Flange Mount Conduit Clip has a rigid and aluminum construction. Features: - Requires only a hammer and pliers to install - Will pivot through 360° - Supports a load up to 25 lbs. - Standard Box of 100 Mount Specificatoins: - 16M24SM: 1" conduit to 1/8" to 1/4" flanges - 16M58SM: 1" conduit to 5/16" to 1/2" flanges - 16M912SM: 1" conduit to 9/16" to 3/4" flanges
Description
The Erico CADDY Flange Mount Conduit Clip has a rigid and aluminum construction. Features: - Requires only a hammer and pliers to install - Will pivot through 360° - Supports a load up to 25 lbs. - Standard Box of 100 Mount Specificatoins: - 16M24SM: 1" conduit to 1/8" to 1/4" flanges - 16M58SM: 1" conduit to 5/16" to 1/2" flanges - 16M912SM: 1" conduit to 9/16" to 3/4" flanges

Suppliers

Company
Product
Description
Supplier Links
Erico Flange Mount Conduit Clip (1" Conduit) (Box of.. - 16M24SM - TelephoneStuff.com
Huntington Beach, CA, USA
Erico Flange Mount Conduit Clip (1" Conduit) (Box of..
16M24SM
Erico Flange Mount Conduit Clip (1" Conduit) (Box of.. 16M24SM
The Erico CADDY Flange Mount Conduit Clip has a rigid and aluminum construction. Features: - Requires only a hammer and pliers to install - Will pivot through 360° - Supports a load up to 25 lbs. - Standard Box of 100 Mount Specificatoins: - 16M24SM: 1" conduit to 1/8" to 1/4" flanges - 16M58SM: 1" conduit to 5/16" to 1/2" flanges - 16M912SM: 1" conduit to 9/16" to 3/4" flanges

The Erico CADDY Flange Mount Conduit Clip has a rigid and aluminum construction.
Features:
- Requires only a hammer and pliers to install
- Will pivot through 360°
- Supports a load up to 25 lbs.
- Standard Box of 100
Mount Specificatoins:
- 16M24SM: 1" conduit to 1/8" to 1/4" flanges
- 16M58SM: 1" conduit to 5/16" to 1/2" flanges
- 16M912SM: 1" conduit to 9/16" to 3/4" flanges

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire and Cable Clips
Product Number 16M24SM
Product Name Erico Flange Mount Conduit Clip (1" Conduit) (Box of..
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Alligator Clip & Boot - 902 / 905 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
P-Clips - 2682708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Stainless Steel; 304 Stainless Steel
View Details
Insulated Half Cable Clamp - 8160 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.187 inch (4.75 mm)
View Details
2 suppliers