TelephoneStuff.com Panduit® Wire Retainer Clip for G Wiring 3 Inches.. WR3-C

Description
Insert between fingers of type G wiring duct to contain wiring when cover is removed. Clip Features: - Adjustable Height - For Duct Height Inches (mm) 2.00 – 4.00 (50.8 – 101.6) - For Duct Size Width and Height (In.) - 3.0x4.0 or Under - For Duct Size Width and Height (mm) - 76.2x101.6 or Under - For Duct Width Inches (mm) - 3.00 (76.2) - Sold in a Package of 100 Clips
Description
Insert between fingers of type G wiring duct to contain wiring when cover is removed. Clip Features: - Adjustable Height - For Duct Height Inches (mm) 2.00 – 4.00 (50.8 – 101.6) - For Duct Size Width and Height (In.) - 3.0x4.0 or Under - For Duct Size Width and Height (mm) - 76.2x101.6 or Under - For Duct Width Inches (mm) - 3.00 (76.2) - Sold in a Package of 100 Clips

Suppliers

Company
Product
Description
Supplier Links
Panduit® Wire Retainer Clip for G Wiring 3 Inches.. - WR3-C - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Wire Retainer Clip for G Wiring 3 Inches..
WR3-C
Panduit® Wire Retainer Clip for G Wiring 3 Inches.. WR3-C
Insert between fingers of type G wiring duct to contain wiring when cover is removed. Clip Features: - Adjustable Height - For Duct Height Inches (mm) 2.00 – 4.00 (50.8 – 101.6) - For Duct Size Width and Height (In.) - 3.0x4.0 or Under - For Duct Size Width and Height (mm) - 76.2x101.6 or Under - For Duct Width Inches (mm) - 3.00 (76.2) - Sold in a Package of 100 Clips

Insert between fingers of type G wiring duct to contain wiring when cover is removed.
Clip Features:
- Adjustable Height
- For Duct Height Inches (mm) 2.00 – 4.00 (50.8 – 101.6)
- For Duct Size Width and Height (In.) - 3.0x4.0 or Under
- For Duct Size Width and Height (mm) - 76.2x101.6 or Under
- For Duct Width Inches (mm) - 3.00 (76.2)
- Sold in a Package of 100 Clips

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire and Cable Clips
Product Number WR3-C
Product Name Panduit® Wire Retainer Clip for G Wiring 3 Inches..
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8125 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.437 inch (11.1 mm)
View Details
2 suppliers
P-Clips - 1440647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Mild steel
View Details
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details