TelephoneStuff.com Erico Flange Mount Conduit Clip 6M24SM

Description
The Erico CADDY Flange Mount Conduit Clip has a rigid and aluminum construction. Features: - Requires only a hammer and pliers to install - Will pivot through 360° - Standard Box of 100
Description
The Erico CADDY Flange Mount Conduit Clip has a rigid and aluminum construction. Features: - Requires only a hammer and pliers to install - Will pivot through 360° - Standard Box of 100

Suppliers

Company
Product
Description
Supplier Links
Erico Flange Mount Conduit Clip - 6M24SM - TelephoneStuff.com
Huntington Beach, CA, USA
Erico Flange Mount Conduit Clip
6M24SM
Erico Flange Mount Conduit Clip 6M24SM
The Erico CADDY Flange Mount Conduit Clip has a rigid and aluminum construction. Features: - Requires only a hammer and pliers to install - Will pivot through 360° - Standard Box of 100

The Erico CADDY Flange Mount Conduit Clip has a rigid and aluminum construction.
Features:
- Requires only a hammer and pliers to install
- Will pivot through 360°
- Standard Box of 100

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire and Cable Clips
Product Number 6M24SM
Product Name Erico Flange Mount Conduit Clip
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8167 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.625 inch (15.87 mm)
View Details
2 suppliers
P-Clips - 2209397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.394 inch (10 mm)
Material Polyamide 66
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clamping Clip For Conduit Tubes - 8221053 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers