TelephoneStuff.com HellermannTyton 2- Pin Masonry Clips (Pkg of 100) M63-2C2

Description
Low cost, easy method for mounting station wire and PBX cable to cinder block, masonry, and other forms of concrete. Two steel pins are molded into clip. Features: - High impact, flame restardant Lexan - Color: Clear - .500" max. cable diameter - Height: .500" - Width: 1.25" - Depth: .500" - 50 clips/package
Description
Low cost, easy method for mounting station wire and PBX cable to cinder block, masonry, and other forms of concrete. Two steel pins are molded into clip. Features: - High impact, flame restardant Lexan - Color: Clear - .500" max. cable diameter - Height: .500" - Width: 1.25" - Depth: .500" - 50 clips/package

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton 2- Pin Masonry Clips (Pkg of 100) - M63-2C2 - TelephoneStuff.com
Huntington Beach, CA, USA
HellermannTyton 2- Pin Masonry Clips (Pkg of 100)
M63-2C2
HellermannTyton 2- Pin Masonry Clips (Pkg of 100) M63-2C2
Low cost, easy method for mounting station wire and PBX cable to cinder block, masonry, and other forms of concrete. Two steel pins are molded into clip. Features: - High impact, flame restardant Lexan - Color: Clear - .500" max. cable diameter - Height: .500" - Width: 1.25" - Depth: .500" - 50 clips/package

Low cost, easy method for mounting station wire and PBX cable to cinder block, masonry, and other forms of concrete. Two steel pins are molded into clip.
Features:
- High impact, flame restardant Lexan
- Color: Clear
- .500" max. cable diameter
- Height: .500"
- Width: 1.25"
- Depth: .500"
- 50 clips/package

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire and Cable Clips
Product Number M63-2C2
Product Name HellermannTyton 2- Pin Masonry Clips (Pkg of 100)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8168 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.687 inch (17.45 mm)
View Details
2 suppliers
P-Clips - 2682704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Stainless Steel; 304 Stainless Steel
View Details
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details
Clamping Clip For Conduit Tubes - 8221055 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers