TelephoneStuff.com ITW Linx Tap-In Clip for Quad Shielded RG-11 or 25 Pair.. TA-6

Description
Securely fasten wires to concrete & other hard surfaces. Package of 5000 clips. Features: - Route wires along concrete, brick, mortar, cinder block and other hard surfaces without drilling - Two specially hardened drive pins securely fasten wires and prevent cord rotation - Install in seconds with only a hammer - Integral strain relief grips to hold clips on wire - no need to hold clip while installing it - Small, aesthetically pleasing and won't interfere with decor - virtually invisible - Weatherproof, ultraviolet (UV) stabilized material protects against deterioration - Insulated to protect against shorts during installation & removal
Description
Securely fasten wires to concrete & other hard surfaces. Package of 5000 clips. Features: - Route wires along concrete, brick, mortar, cinder block and other hard surfaces without drilling - Two specially hardened drive pins securely fasten wires and prevent cord rotation - Install in seconds with only a hammer - Integral strain relief grips to hold clips on wire - no need to hold clip while installing it - Small, aesthetically pleasing and won't interfere with decor - virtually invisible - Weatherproof, ultraviolet (UV) stabilized material protects against deterioration - Insulated to protect against shorts during installation & removal

Suppliers

Company
Product
Description
Supplier Links
ITW Linx Tap-In Clip for Quad Shielded RG-11 or 25 Pair.. - TA-6 - TelephoneStuff.com
Huntington Beach, CA, USA
ITW Linx Tap-In Clip for Quad Shielded RG-11 or 25 Pair..
TA-6
ITW Linx Tap-In Clip for Quad Shielded RG-11 or 25 Pair.. TA-6
Securely fasten wires to concrete & other hard surfaces. Package of 5000 clips. Features: - Route wires along concrete, brick, mortar, cinder block and other hard surfaces without drilling - Two specially hardened drive pins securely fasten wires and prevent cord rotation - Install in seconds with only a hammer - Integral strain relief grips to hold clips on wire - no need to hold clip while installing it - Small, aesthetically pleasing and won't interfere with decor - virtually invisible - Weatherproof, ultraviolet (UV) stabilized material protects against deterioration - Insulated to protect against shorts during installation & removal

Securely fasten wires to concrete & other hard surfaces. Package of 5000 clips.
Features:
- Route wires along concrete, brick, mortar, cinder block and other hard surfaces without drilling
- Two specially hardened drive pins securely fasten wires and prevent cord rotation
- Install in seconds with only a hammer
- Integral strain relief grips to hold clips on wire - no need to hold clip while installing it
- Small, aesthetically pleasing and won't interfere with decor - virtually invisible
- Weatherproof, ultraviolet (UV) stabilized material protects against deterioration
- Insulated to protect against shorts during installation & removal

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire and Cable Clips
Product Number TA-6
Product Name ITW Linx Tap-In Clip for Quad Shielded RG-11 or 25 Pair..
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7632 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.500 inch (12.7 mm)
View Details
3 suppliers
P-Clips - 1440653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Mild steel
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clamping Clip For Conduit Tubes - 8221056 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details