TelephoneStuff.com Erico Thread Impression Conduit Clip (Pkg of 100) 16M4I

Description
Can be used with Beam Clamps for both vertical and horizontal installation of conduit. Features: - Available in 4 Conduit sizes, 1", 1 1/4", 1 1/2" and 2" - 1/4 - 20" Thread Impression Mounting Hole - Pack of 100
Description
Can be used with Beam Clamps for both vertical and horizontal installation of conduit. Features: - Available in 4 Conduit sizes, 1", 1 1/4", 1 1/2" and 2" - 1/4 - 20" Thread Impression Mounting Hole - Pack of 100

Suppliers

Company
Product
Description
Supplier Links
Erico Thread Impression Conduit Clip (Pkg of 100) - 16M4I - TelephoneStuff.com
Huntington Beach, CA, USA
Erico Thread Impression Conduit Clip (Pkg of 100)
16M4I
Erico Thread Impression Conduit Clip (Pkg of 100) 16M4I
Can be used with Beam Clamps for both vertical and horizontal installation of conduit. Features: - Available in 4 Conduit sizes, 1", 1 1/4", 1 1/2" and 2" - 1/4 - 20" Thread Impression Mounting Hole - Pack of 100

Can be used with Beam Clamps for both vertical and horizontal installation of conduit.
Features:
- Available in 4 Conduit sizes, 1", 1 1/4", 1 1/2" and 2"
- 1/4 - 20" Thread Impression Mounting Hole
- Pack of 100

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire and Cable Clips
Product Number 16M4I
Product Name Erico Thread Impression Conduit Clip (Pkg of 100)
Unlock Full Specs
to access all available technical data

Similar Products

Cushioned Cable Clamp - 8094 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.750 inch (19.05 mm)
View Details
3 suppliers
P-Clips - 1440671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Mild steel
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clamping Clip For Conduit Tubes - 8221052 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.217 inch (5.5 mm)
Material Polyaminde
View Details
2 suppliers