TelephoneStuff.com ITW Linx Tap-In Clip for 2 or 3 Pair Cable (10 Pkgs of 500) TA-1

Description
Securely fasten wires to concrete & other hard surfaces. Package of 5000 clips. Features: - Route wires along concrete, brick, mortar, cinder block and other hard surfaces without drilling - Two specially hardened drive pins securely fasten wires and prevent cord rotation - Install in seconds with only a hammer - Integral strain relief grips to hold clips on wire - no need to hold clip while installing it - Small, aesthetically pleasing and won't interfere with decor — virtually invisible - Weatherproof, ultraviolet (UV) stabilized material protects against deterioration - Insulated to protect against shorts during installation & removal - Longer pins (LP) are available for soft, porous materials like mortar, cinder block, stucco & wood
Description
Securely fasten wires to concrete & other hard surfaces. Package of 5000 clips. Features: - Route wires along concrete, brick, mortar, cinder block and other hard surfaces without drilling - Two specially hardened drive pins securely fasten wires and prevent cord rotation - Install in seconds with only a hammer - Integral strain relief grips to hold clips on wire - no need to hold clip while installing it - Small, aesthetically pleasing and won't interfere with decor — virtually invisible - Weatherproof, ultraviolet (UV) stabilized material protects against deterioration - Insulated to protect against shorts during installation & removal - Longer pins (LP) are available for soft, porous materials like mortar, cinder block, stucco & wood

Suppliers

Company
Product
Description
Supplier Links
ITW Linx Tap-In Clip for 2 or 3 Pair Cable (10 Pkgs of 500) - TA-1 - TelephoneStuff.com
Huntington Beach, CA, USA
ITW Linx Tap-In Clip for 2 or 3 Pair Cable (10 Pkgs of 500)
TA-1
ITW Linx Tap-In Clip for 2 or 3 Pair Cable (10 Pkgs of 500) TA-1
Securely fasten wires to concrete & other hard surfaces. Package of 5000 clips. Features: - Route wires along concrete, brick, mortar, cinder block and other hard surfaces without drilling - Two specially hardened drive pins securely fasten wires and prevent cord rotation - Install in seconds with only a hammer - Integral strain relief grips to hold clips on wire - no need to hold clip while installing it - Small, aesthetically pleasing and won't interfere with decor — virtually invisible - Weatherproof, ultraviolet (UV) stabilized material protects against deterioration - Insulated to protect against shorts during installation & removal - Longer pins (LP) are available for soft, porous materials like mortar, cinder block, stucco & wood

Securely fasten wires to concrete & other hard surfaces. Package of 5000 clips.
Features:
- Route wires along concrete, brick, mortar, cinder block and other hard surfaces without drilling
- Two specially hardened drive pins securely fasten wires and prevent cord rotation
- Install in seconds with only a hammer
- Integral strain relief grips to hold clips on wire - no need to hold clip while installing it
- Small, aesthetically pleasing and won't interfere with decor — virtually invisible
- Weatherproof, ultraviolet (UV) stabilized material protects against deterioration
- Insulated to protect against shorts during installation & removal
- Longer pins (LP) are available for soft, porous materials like mortar, cinder block, stucco & wood

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire and Cable Clips
Product Number TA-1
Product Name ITW Linx Tap-In Clip for 2 or 3 Pair Cable (10 Pkgs of 500)
Unlock Full Specs
to access all available technical data

Similar Products

Half Cable Clamp - 8143 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.312 inch (7.92 mm)
View Details
2 suppliers
P-Clips - 2269013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Stainless Steel; Stainless Steel
View Details
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details
Clamping Clip For Conduit Tubes - 8221052 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.217 inch (5.5 mm)
Material Polyaminde
View Details
2 suppliers