TelephoneStuff.com Erico CADDY Flange Mount Conduit Clip (1/2" to.. 812M24SM

Description
The Erico CADDY Flange Mount Conduit Clip has a rigid and aluminum construction. Features: - Requires only a hammer and pliers to install - Will pivot through 360° - Supports a load up to 25 lbs. - Standard Box of 100
Description
The Erico CADDY Flange Mount Conduit Clip has a rigid and aluminum construction. Features: - Requires only a hammer and pliers to install - Will pivot through 360° - Supports a load up to 25 lbs. - Standard Box of 100

Suppliers

Company
Product
Description
Supplier Links
Erico CADDY Flange Mount Conduit Clip (1/2" to.. - 812M24SM - TelephoneStuff.com
Huntington Beach, CA, USA
Erico CADDY Flange Mount Conduit Clip (1/2" to..
812M24SM
Erico CADDY Flange Mount Conduit Clip (1/2" to.. 812M24SM
The Erico CADDY Flange Mount Conduit Clip has a rigid and aluminum construction. Features: - Requires only a hammer and pliers to install - Will pivot through 360° - Supports a load up to 25 lbs. - Standard Box of 100

The Erico CADDY Flange Mount Conduit Clip has a rigid and aluminum construction.
Features:
- Requires only a hammer and pliers to install
- Will pivot through 360°
- Supports a load up to 25 lbs.
- Standard Box of 100

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire and Cable Clips
Product Number 812M24SM
Product Name Erico CADDY Flange Mount Conduit Clip (1/2" to..
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Cushioned Cable Clamp - 8093 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.625 inch (15.87 mm)
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details