TelephoneStuff.com ITW Linx Cord Clip for 2, 3 Pair, or 2 Fiber Count Cable.. CC-1-61

Description
Securely fasten wires along any smooth surface. Package of 3000 clips. Features: - Clips hold securely to any smooth surface including drywall, plaster, tile walls, wood, metal desks and partitions, plastic & glass - Open end clip design allows for repeated installation and removal of cables - Easy press-on installation - Smooth, rounded corners and edges prevent damage to cables, fiber, clothing or installer's hands - All weather clips are self-adhehisive and route cable on any clean, dry, smooth surface
Description
Securely fasten wires along any smooth surface. Package of 3000 clips. Features: - Clips hold securely to any smooth surface including drywall, plaster, tile walls, wood, metal desks and partitions, plastic & glass - Open end clip design allows for repeated installation and removal of cables - Easy press-on installation - Smooth, rounded corners and edges prevent damage to cables, fiber, clothing or installer's hands - All weather clips are self-adhehisive and route cable on any clean, dry, smooth surface

Suppliers

Company
Product
Description
Supplier Links
ITW Linx Cord Clip for 2, 3 Pair, or 2 Fiber Count Cable.. - CC-1-61 - TelephoneStuff.com
Huntington Beach, CA, USA
ITW Linx Cord Clip for 2, 3 Pair, or 2 Fiber Count Cable..
CC-1-61
ITW Linx Cord Clip for 2, 3 Pair, or 2 Fiber Count Cable.. CC-1-61
Securely fasten wires along any smooth surface. Package of 3000 clips. Features: - Clips hold securely to any smooth surface including drywall, plaster, tile walls, wood, metal desks and partitions, plastic & glass - Open end clip design allows for repeated installation and removal of cables - Easy press-on installation - Smooth, rounded corners and edges prevent damage to cables, fiber, clothing or installer's hands - All weather clips are self-adhehisive and route cable on any clean, dry, smooth surface

Securely fasten wires along any smooth surface. Package of 3000 clips.
Features:
- Clips hold securely to any smooth surface including drywall, plaster, tile walls, wood, metal desks and partitions, plastic & glass
- Open end clip design allows for repeated installation and removal of cables
- Easy press-on installation
- Smooth, rounded corners and edges prevent damage to cables, fiber, clothing or installer's hands
- All weather clips are self-adhehisive and route cable on any clean, dry, smooth surface

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire and Cable Clips
Product Number CC-1-61
Product Name ITW Linx Cord Clip for 2, 3 Pair, or 2 Fiber Count Cable..
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7635 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.625 inch (15.87 mm)
View Details
3 suppliers
P-Clips - 2269001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Steel; Steel
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details