TelephoneStuff.com Erico Conduit Clip, 1" (Pkg of 100) 16M

Description
Conduit clip used with beam clamps for both vertical and horizontal installation of conduit. Features: - 9/32" Plain Mounting Hole & 1" Conduit - Clips have new finger close capability - 6M redesigned to work better with MC & AC cable - Pack of 100
Description
Conduit clip used with beam clamps for both vertical and horizontal installation of conduit. Features: - 9/32" Plain Mounting Hole & 1" Conduit - Clips have new finger close capability - 6M redesigned to work better with MC & AC cable - Pack of 100

Suppliers

Company
Product
Description
Supplier Links
Erico Conduit Clip, 1" (Pkg of 100) - 16M - TelephoneStuff.com
Huntington Beach, CA, USA
Erico Conduit Clip, 1" (Pkg of 100)
16M
Erico Conduit Clip, 1" (Pkg of 100) 16M
Conduit clip used with beam clamps for both vertical and horizontal installation of conduit. Features: - 9/32" Plain Mounting Hole & 1" Conduit - Clips have new finger close capability - 6M redesigned to work better with MC & AC cable - Pack of 100

Conduit clip used with beam clamps for both vertical and horizontal installation of conduit.
Features:
- 9/32" Plain Mounting Hole & 1" Conduit
- Clips have new finger close capability
- 6M redesigned to work better with MC & AC cable
- Pack of 100

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire and Cable Clips
Product Number 16M
Product Name Erico Conduit Clip, 1" (Pkg of 100)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1865381 - RS Components, Ltd.
Specs
Type P clamp
Diameter 0.630 inch (16 mm)
Material Plated steel
View Details
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Clamping Clip For Conduit Tubes - 8221054 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers