TelephoneStuff.com ITW Linx Cord Clip for 50 to 75 Pair or High Count Fiber.. CC-3-61

Description
Securely fasten wires along any smooth surface. Package of 4000 clips. Features: - Clips hold securely to any smooth surface including drywall, plaster, tile walls, wood, metal desks and partitions, plastic & glass - Open end clip design allows for repeated installation and removal of cables - Easy press-on installation - Smooth, rounded corners and edges prevent damage to cables, fiber, clothing or installer's hands - All weather clips are self-adhesive and route cable on any clean, dry, smooth surface
Description
Securely fasten wires along any smooth surface. Package of 4000 clips. Features: - Clips hold securely to any smooth surface including drywall, plaster, tile walls, wood, metal desks and partitions, plastic & glass - Open end clip design allows for repeated installation and removal of cables - Easy press-on installation - Smooth, rounded corners and edges prevent damage to cables, fiber, clothing or installer's hands - All weather clips are self-adhesive and route cable on any clean, dry, smooth surface

Suppliers

Company
Product
Description
Supplier Links
ITW Linx Cord Clip for 50 to 75 Pair or High Count Fiber.. - CC-3-61 - TelephoneStuff.com
Huntington Beach, CA, USA
ITW Linx Cord Clip for 50 to 75 Pair or High Count Fiber..
CC-3-61
ITW Linx Cord Clip for 50 to 75 Pair or High Count Fiber.. CC-3-61
Securely fasten wires along any smooth surface. Package of 4000 clips. Features: - Clips hold securely to any smooth surface including drywall, plaster, tile walls, wood, metal desks and partitions, plastic & glass - Open end clip design allows for repeated installation and removal of cables - Easy press-on installation - Smooth, rounded corners and edges prevent damage to cables, fiber, clothing or installer's hands - All weather clips are self-adhesive and route cable on any clean, dry, smooth surface

Securely fasten wires along any smooth surface. Package of 4000 clips.
Features:
- Clips hold securely to any smooth surface including drywall, plaster, tile walls, wood, metal desks and partitions, plastic & glass
- Open end clip design allows for repeated installation and removal of cables
- Easy press-on installation
- Smooth, rounded corners and edges prevent damage to cables, fiber, clothing or installer's hands
- All weather clips are self-adhesive and route cable on any clean, dry, smooth surface

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire and Cable Clips
Product Number CC-3-61
Product Name ITW Linx Cord Clip for 50 to 75 Pair or High Count Fiber..
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 1440699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Stainless Steel; Stainless steel
View Details
Miniature Alligator Clip & Boot - 902 / 905 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Clamping Clip For Conduit Tubes - 8221057 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers