TelephoneStuff.com ITW Linx Masonry Tap-In Clips for Coax Cables RG-6 or.. TA-3

Description
Securely fasten wires to concrete and other hard surfaces. Package of 5000 clips. Features: - Route wires along concrete, brick, mortar, cinder blocks and other hard surfaces without drilling - Two specially-hardened drive pins securely fasten wires and prevent cord rotation - Install in seconds with only a hammer - Integral strain relief grips to hold clips on wireno need to hold clip while installing it - Small, aesthetically pleasing and won't interfere with décor. Clear versions are virtually invisible - Weather-proof, ultraviolet (UV) stabilized material protects against deterioration - Insulated to protect against shorts during installation / removal - Longer pins (LP) are available for soft, porous materials like mortar, cinder block, stucco and wood
Description
Securely fasten wires to concrete and other hard surfaces. Package of 5000 clips. Features: - Route wires along concrete, brick, mortar, cinder blocks and other hard surfaces without drilling - Two specially-hardened drive pins securely fasten wires and prevent cord rotation - Install in seconds with only a hammer - Integral strain relief grips to hold clips on wireno need to hold clip while installing it - Small, aesthetically pleasing and won't interfere with décor. Clear versions are virtually invisible - Weather-proof, ultraviolet (UV) stabilized material protects against deterioration - Insulated to protect against shorts during installation / removal - Longer pins (LP) are available for soft, porous materials like mortar, cinder block, stucco and wood

Suppliers

Company
Product
Description
Supplier Links
ITW Linx Masonry Tap-In Clips for Coax Cables RG-6 or.. - TA-3 - TelephoneStuff.com
Huntington Beach, CA, USA
ITW Linx Masonry Tap-In Clips for Coax Cables RG-6 or..
TA-3
ITW Linx Masonry Tap-In Clips for Coax Cables RG-6 or.. TA-3
Securely fasten wires to concrete and other hard surfaces. Package of 5000 clips. Features: - Route wires along concrete, brick, mortar, cinder blocks and other hard surfaces without drilling - Two specially-hardened drive pins securely fasten wires and prevent cord rotation - Install in seconds with only a hammer - Integral strain relief grips to hold clips on wireno need to hold clip while installing it - Small, aesthetically pleasing and won't interfere with décor. Clear versions are virtually invisible - Weather-proof, ultraviolet (UV) stabilized material protects against deterioration - Insulated to protect against shorts during installation / removal - Longer pins (LP) are available for soft, porous materials like mortar, cinder block, stucco and wood

Securely fasten wires to concrete and other hard surfaces. Package of 5000 clips.
Features:
- Route wires along concrete, brick, mortar, cinder blocks and other hard surfaces without drilling
- Two specially-hardened drive pins securely fasten wires and prevent cord rotation
- Install in seconds with only a hammer
- Integral strain relief grips to hold clips on wireno need to hold clip while installing it
- Small, aesthetically pleasing and won't interfere with décor. Clear versions are virtually invisible
- Weather-proof, ultraviolet (UV) stabilized material protects against deterioration
- Insulated to protect against shorts during installation / removal
- Longer pins (LP) are available for soft, porous materials like mortar, cinder block, stucco and wood

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire and Cable Clips
Product Number TA-3
Product Name ITW Linx Masonry Tap-In Clips for Coax Cables RG-6 or..
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8173 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers
P-Clips - 2269005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Steel; Steel
View Details
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details
Clamping Clip For Conduit Tubes - 8221055 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers