TelephoneStuff.com Hubbell PB3 BaseTrak Raceway Wire Clip (Pkg of 10) PB3WC

Description
PB3 BaseTrak Raceway Wire Clip is part of Hubbell’s Raceway Systems which utilize innovative technologies, easy mounting, and provide greater data capacity. Wire Clip Features: - Raceway Wire Clip is a non-metallic multi-service product designed for the PB3 BaseTrak Three Channel Raceway Series - For Holding Conductors in Place - Impact Resistance: 5 ftlbs - Crush Resistance: 300 lbs - Flame Rating: UL94V0 - Material: UV Stabilized PVC - UL Standard: UL5A - UL Listings: E118895/E119190 - Color: Office White - 10 Wire Clips per Package
Description
PB3 BaseTrak Raceway Wire Clip is part of Hubbell’s Raceway Systems which utilize innovative technologies, easy mounting, and provide greater data capacity. Wire Clip Features: - Raceway Wire Clip is a non-metallic multi-service product designed for the PB3 BaseTrak Three Channel Raceway Series - For Holding Conductors in Place - Impact Resistance: 5 ftlbs - Crush Resistance: 300 lbs - Flame Rating: UL94V0 - Material: UV Stabilized PVC - UL Standard: UL5A - UL Listings: E118895/E119190 - Color: Office White - 10 Wire Clips per Package

Suppliers

Company
Product
Description
Supplier Links
Hubbell PB3 BaseTrak Raceway Wire Clip (Pkg of 10) - PB3WC - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell PB3 BaseTrak Raceway Wire Clip (Pkg of 10)
PB3WC
Hubbell PB3 BaseTrak Raceway Wire Clip (Pkg of 10) PB3WC
PB3 BaseTrak Raceway Wire Clip is part of Hubbell’s Raceway Systems which utilize innovative technologies, easy mounting, and provide greater data capacity. Wire Clip Features: - Raceway Wire Clip is a non-metallic multi-service product designed for the PB3 BaseTrak Three Channel Raceway Series - For Holding Conductors in Place - Impact Resistance: 5 ftlbs - Crush Resistance: 300 lbs - Flame Rating: UL94V0 - Material: UV Stabilized PVC - UL Standard: UL5A - UL Listings: E118895/E119190 - Color: Office White - 10 Wire Clips per Package

PB3 BaseTrak Raceway Wire Clip is part of Hubbell’s Raceway Systems which utilize innovative technologies, easy mounting, and provide greater data capacity.
Wire Clip Features:
- Raceway Wire Clip is a non-metallic multi-service product designed for the PB3 BaseTrak Three Channel Raceway Series
- For Holding Conductors in Place
- Impact Resistance: 5 ftlbs
- Crush Resistance: 300 lbs
- Flame Rating: UL94V0
- Material: UV Stabilized PVC
- UL Standard: UL5A
- UL Listings: E118895/E119190
- Color: Office White
- 10 Wire Clips per Package

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire and Cable Clips
Product Number PB3WC
Product Name Hubbell PB3 BaseTrak Raceway Wire Clip (Pkg of 10)
Material PVC
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8134 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers
Cable Clips & Clamps - 2479227 - RS Components, Ltd.
Specs
Diameter 0.039 inch (1 mm)
Material Tin Plated Copper
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details